NIC Components Corp. Res N/w, Isolated, 18R7, 0.1W, 1206; Resistance Nic Components NRSNSA6I4F18R7TRF

Description
RES N/W, ISOLATED, 18R7, 0.1W, 1206; Resistance:18.7ohm; Network Circuit Type:Isolated; No. of Resistors:4Resistors ; Resistor Case / Package:1206 [3216 Metric]; Resistance Tolerance:± 1%; Voltage Rating:50V; Resistor Type:Array RoHS Compliant: Yes
Datasheet
Description
RES N/W, ISOLATED, 18R7, 0.1W, 1206; Resistance:18.7ohm; Network Circuit Type:Isolated; No. of Resistors:4Resistors ; Resistor Case / Package:1206 [3216 Metric]; Resistance Tolerance:± 1%; Voltage Rating:50V; Resistor Type:Array RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res N/w, Isolated, 18R7, 0.1W, 1206; Resistance Nic Components - 18AH8629 - Newark, An Avnet Company
Chicago, IL, United States
Res N/w, Isolated, 18R7, 0.1W, 1206; Resistance Nic Components
18AH8629
Res N/w, Isolated, 18R7, 0.1W, 1206; Resistance Nic Components 18AH8629
RES N/W, ISOLATED, 18R7, 0.1W, 1206; Resistance:18.7ohm; Network Circuit Type:Isolated; No. of Resistors:4Resistors ; Resistor Case / Package:1206 [3216 Metric]; Resistance Tolerance:± 1%; Voltage Rating:50V; Resistor Type:Array RoHS Compliant: Yes

RES N/W, ISOLATED, 18R7, 0.1W, 1206; Resistance:18.7ohm; Network Circuit Type:Isolated; No. of Resistors:4Resistors; Resistor Case / Package:1206 [3216 Metric]; Resistance Tolerance:± 1%; Voltage Rating:50V; Resistor Type:Array RoHS Compliant: Yes

Supplier's Site Datasheet
Res N/w, Isolated, 18R7, 0.1W, 1206; Resistance Nic Components - 19AH2088 - Newark, An Avnet Company
Chicago, IL, United States
Res N/w, Isolated, 18R7, 0.1W, 1206; Resistance Nic Components
19AH2088
Res N/w, Isolated, 18R7, 0.1W, 1206; Resistance Nic Components 19AH2088
RES N/W, ISOLATED, 18R7, 0.1W, 1206; Resistance:18.7ohm; Network Circuit Type:Isolated; No. of Resistors:4Resistors ; Resistor Case / Package:1206 [3216 Metric]; Resistance Tolerance:± 1%; Voltage Rating:50V; Resistor Type:Array RoHS Compliant: Yes

RES N/W, ISOLATED, 18R7, 0.1W, 1206; Resistance:18.7ohm; Network Circuit Type:Isolated; No. of Resistors:4Resistors; Resistor Case / Package:1206 [3216 Metric]; Resistance Tolerance:± 1%; Voltage Rating:50V; Resistor Type:Array RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 18AH8629
Product Name Res N/w, Isolated, 18R7, 0.1W, 1206; Resistance Nic Components
Configuration Single Resistor; Resistor, Capacitor Network
Mounting / Packaging 1206; 1206 [3216 Metric]
Resistance Range 18.7 ohms
Tolerance 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

0.0005 OHM 8W Resistor - 52-BVE-M-R0005-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 5.00E-4 ohms
Temperature Coefficient 75 ±ppm/°C
View Details
2 suppliers
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Zero ohm (0402) SMT Jumper, 5K / reel - 5113 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers