NIC Components Corp. Res N/w, Isolated, 412R, 0.063W, 0804; Resistance Nic Components NRSNSA4I4F4120TRF

Description
RES N/W, ISOLATED, 412R, 0.063W, 0804; Resistance:412ohm; Network Circuit Type:Isolated; No. of Resistors:4Resistors ; Resistor Case / Package:0804 [2010 Metric]; Resistance Tolerance:± 1%; Voltage Rating:25V; Resistor Type:Array RoHS Compliant: Yes
Datasheet
Description
RES N/W, ISOLATED, 412R, 0.063W, 0804; Resistance:412ohm; Network Circuit Type:Isolated; No. of Resistors:4Resistors ; Resistor Case / Package:0804 [2010 Metric]; Resistance Tolerance:± 1%; Voltage Rating:25V; Resistor Type:Array RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res N/w, Isolated, 412R, 0.063W, 0804; Resistance Nic Components - 19AH6021 - Newark, An Avnet Company
Chicago, IL, United States
Res N/w, Isolated, 412R, 0.063W, 0804; Resistance Nic Components
19AH6021
Res N/w, Isolated, 412R, 0.063W, 0804; Resistance Nic Components 19AH6021
RES N/W, ISOLATED, 412R, 0.063W, 0804; Resistance:412ohm; Network Circuit Type:Isolated; No. of Resistors:4Resistors ; Resistor Case / Package:0804 [2010 Metric]; Resistance Tolerance:± 1%; Voltage Rating:25V; Resistor Type:Array RoHS Compliant: Yes

RES N/W, ISOLATED, 412R, 0.063W, 0804; Resistance:412ohm; Network Circuit Type:Isolated; No. of Resistors:4Resistors; Resistor Case / Package:0804 [2010 Metric]; Resistance Tolerance:± 1%; Voltage Rating:25V; Resistor Type:Array RoHS Compliant: Yes

Supplier's Site Datasheet
Res N/w, Isolated, 412R, 0.063W, 0804; Resistance Nic Components - 18AH8420 - Newark, An Avnet Company
Chicago, IL, United States
Res N/w, Isolated, 412R, 0.063W, 0804; Resistance Nic Components
18AH8420
Res N/w, Isolated, 412R, 0.063W, 0804; Resistance Nic Components 18AH8420
RES N/W, ISOLATED, 412R, 0.063W, 0804; Resistance:412ohm; Network Circuit Type:Isolated; No. of Resistors:4Resistors ; Resistor Case / Package:0804 [2010 Metric]; Resistance Tolerance:± 1%; Voltage Rating:25V; Resistor Type:Array RoHS Compliant: Yes

RES N/W, ISOLATED, 412R, 0.063W, 0804; Resistance:412ohm; Network Circuit Type:Isolated; No. of Resistors:4Resistors; Resistor Case / Package:0804 [2010 Metric]; Resistance Tolerance:± 1%; Voltage Rating:25V; Resistor Type:Array RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 19AH6021
Product Name Res N/w, Isolated, 412R, 0.063W, 0804; Resistance Nic Components
Configuration Single Resistor; Resistor, Capacitor Network
Mounting / Packaging 0804 [2010 Metric]
Resistance Range 412 ohms
Tolerance 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 1260428 - RS Components, Ltd.
Specs
Technology / Construction Ceramic Composition; Silicone ceramic
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
0.025 OHM 7W Resistor - 52-SMT-R025-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 0.0250 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
2 suppliers
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details