The Res N/w, Isolated, 243K, 0.063W, 0804 is a chip resistor network featuring four isolated resistors with a resistance value of 243 kΩ and a power rating of 0.063 W (1/16 W) at 70°C. It is designed in a compact 0804 (2010 metric) package, making it suitable for applications where space is a premium. The product has a resistance tolerance of ±1% and operates within a maximum voltage of 25V. It is AEC-Q200 qualified, indicating its suitability for automotive applications, and is also RoHS compliant. The operating temperature range is from -55°C to +125°C, ensuring reliability in various environmental conditions. The network is suitable for reflow soldering, which can help reduce production costs by allowing multiple resistors to be placed in a single package.
RES N/W, ISOLATED, 243K, 0.063W, 0804; Resistance:243kohm; Network Circuit Type:Isolated; No. of Resistors:4Resistors
RES N/W, ISOLATED, 243K, 0.063W, 0804; Resistance:243kohm; Network Circuit Type:Isolated; No. of Resistors:4Resistors
| Newark, An Avnet Company | |
|---|---|
| Product Category | Resistors |
| Product Number | 18AH8362 |
| Product Name | Res N/w, Isolated, 243K, 0.063W, 0804; Resistance Nic Components |
| Configuration | Single Resistor; Resistor, Capacitor Network |
| Mounting / Packaging | 0804 [2010 Metric] |
| Resistance Range | 243000 ohms |
| Tolerance | 1 +/- % |