NIC Components Corp. Res N/w, Isolated, 124R, 0.1W, 1206; Resistance Nic Components NRSNLA6I4F1240TRF

Description
RES N/W, ISOLATED, 124R, 0.1W, 1206; Resistance:124ohm; Network Circuit Type:Isolated; No. of Resistors:4Resistors ; Resistor Case / Package:1206 [3216 Metric]; Resistance Tolerance:± 1%; Voltage Rating:50V; Resistor Type:Array RoHS Compliant: Yes
Datasheet
Description
RES N/W, ISOLATED, 124R, 0.1W, 1206; Resistance:124ohm; Network Circuit Type:Isolated; No. of Resistors:4Resistors ; Resistor Case / Package:1206 [3216 Metric]; Resistance Tolerance:± 1%; Voltage Rating:50V; Resistor Type:Array RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res N/w, Isolated, 124R, 0.1W, 1206; Resistance Nic Components - 19AH5664 - Newark, An Avnet Company
Chicago, IL, United States
Res N/w, Isolated, 124R, 0.1W, 1206; Resistance Nic Components
19AH5664
Res N/w, Isolated, 124R, 0.1W, 1206; Resistance Nic Components 19AH5664
RES N/W, ISOLATED, 124R, 0.1W, 1206; Resistance:124ohm; Network Circuit Type:Isolated; No. of Resistors:4Resistors ; Resistor Case / Package:1206 [3216 Metric]; Resistance Tolerance:± 1%; Voltage Rating:50V; Resistor Type:Array RoHS Compliant: Yes

RES N/W, ISOLATED, 124R, 0.1W, 1206; Resistance:124ohm; Network Circuit Type:Isolated; No. of Resistors:4Resistors; Resistor Case / Package:1206 [3216 Metric]; Resistance Tolerance:± 1%; Voltage Rating:50V; Resistor Type:Array RoHS Compliant: Yes

Supplier's Site Datasheet
Res N/w, Isolated, 124R, 0.1W, 1206; Resistance Nic Components - 19AH1488 - Newark, An Avnet Company
Chicago, IL, United States
Res N/w, Isolated, 124R, 0.1W, 1206; Resistance Nic Components
19AH1488
Res N/w, Isolated, 124R, 0.1W, 1206; Resistance Nic Components 19AH1488
RES N/W, ISOLATED, 124R, 0.1W, 1206; Resistance:124ohm; Network Circuit Type:Isolated; No. of Resistors:4Resistors ; Resistor Case / Package:1206 [3216 Metric]; Resistance Tolerance:± 1%; Voltage Rating:50V; Resistor Type:Array RoHS Compliant: Yes

RES N/W, ISOLATED, 124R, 0.1W, 1206; Resistance:124ohm; Network Circuit Type:Isolated; No. of Resistors:4Resistors; Resistor Case / Package:1206 [3216 Metric]; Resistance Tolerance:± 1%; Voltage Rating:50V; Resistor Type:Array RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 19AH5664
Product Name Res N/w, Isolated, 124R, 0.1W, 1206; Resistance Nic Components
Configuration Single Resistor; Resistor, Capacitor Network
Mounting / Packaging 1206; 1206 [3216 Metric]
Resistance Range 124 ohms
Tolerance 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1690295 - RS Components, Ltd.
Specs
Technology / Construction Thin film
Mounting / Packaging Surface Mount Technology (SMT / SMD); Melf 0204
Standards and Certifications RoHS; Aec-q200 qualified
View Details
Connectors,Interconnects -  - Win Source Electronics
Specs
Resistance Range 8200 ohms
Tolerance 20 +/- %
Temperature Coefficient 1200 ±ppm/°C
View Details
2 suppliers