NIC Components Corp. Res N/w, Isolated, 51K, 0.063W, 1206; Resistance Nic Components NRSNA6I4J513TRF

Description
RES N/W, ISOLATED, 51K, 0.063W, 1206; Resistance:51kohm; Network Circuit Type:Isolated; No. of Resistors:4Resistors ; Resistor Case / Package:1206 [3216 Metric]; Resistance Tolerance:± 5%; Voltage Rating:50V; Resistor Type:Array RoHS Compliant: Yes
Datasheet
Description
RES N/W, ISOLATED, 51K, 0.063W, 1206; Resistance:51kohm; Network Circuit Type:Isolated; No. of Resistors:4Resistors ; Resistor Case / Package:1206 [3216 Metric]; Resistance Tolerance:± 5%; Voltage Rating:50V; Resistor Type:Array RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res N/w, Isolated, 51K, 0.063W, 1206; Resistance Nic Components - 20AH0377 - Newark, An Avnet Company
Chicago, IL, United States
Res N/w, Isolated, 51K, 0.063W, 1206; Resistance Nic Components
20AH0377
Res N/w, Isolated, 51K, 0.063W, 1206; Resistance Nic Components 20AH0377
RES N/W, ISOLATED, 51K, 0.063W, 1206; Resistance:51kohm; Network Circuit Type:Isolated; No. of Resistors:4Resistors ; Resistor Case / Package:1206 [3216 Metric]; Resistance Tolerance:± 5%; Voltage Rating:50V; Resistor Type:Array RoHS Compliant: Yes

RES N/W, ISOLATED, 51K, 0.063W, 1206; Resistance:51kohm; Network Circuit Type:Isolated; No. of Resistors:4Resistors; Resistor Case / Package:1206 [3216 Metric]; Resistance Tolerance:± 5%; Voltage Rating:50V; Resistor Type:Array RoHS Compliant: Yes

Supplier's Site Datasheet
Res N/w, Isolated, 51K, 0.063W, 1206; Resistance Nic Components - 19AH5375 - Newark, An Avnet Company
Chicago, IL, United States
Res N/w, Isolated, 51K, 0.063W, 1206; Resistance Nic Components
19AH5375
Res N/w, Isolated, 51K, 0.063W, 1206; Resistance Nic Components 19AH5375
RES N/W, ISOLATED, 51K, 0.063W, 1206; Resistance:51kohm; Network Circuit Type:Isolated; No. of Resistors:4Resistors ; Resistor Case / Package:1206 [3216 Metric]; Resistance Tolerance:± 5%; Voltage Rating:50V; Resistor Type:Array RoHS Compliant: Yes

RES N/W, ISOLATED, 51K, 0.063W, 1206; Resistance:51kohm; Network Circuit Type:Isolated; No. of Resistors:4Resistors; Resistor Case / Package:1206 [3216 Metric]; Resistance Tolerance:± 5%; Voltage Rating:50V; Resistor Type:Array RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 20AH0377
Product Name Res N/w, Isolated, 51K, 0.063W, 1206; Resistance Nic Components
Configuration Single Resistor; Resistor, Capacitor Network
Mounting / Packaging 1206; 1206 [3216 Metric]
Resistance Range 51000 ohms
Tolerance 5 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Through-Hole Resistors - 1-1623730-2 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 2.2 ohms
Tolerance 5 +/- %
View Details
2 suppliers
Compensating resistor 2,5/60E - 1-ATC1-60_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 60 ohms
View Details
EOL/Series Resistor Module, 12K ohm, Call Points - K859901989A-12000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details