NIC Components Corp. Res N/w, Isolated, 2K2, 0.063W, 1206; Resistance Nic Components NRSNA6I4J222TRF

Description
RES N/W, ISOLATED, 2K2, 0.063W, 1206; Resistance:2.2kohm; Network Circuit Type:Isolated; No. of Elements:4Elements; Resistor Case Style:1206 [3216 Metric]; No. of Pins:8Pins; Resistance Tolerance:± 5%; Voltage Rating:50V RoHS Compliant: Yes
Description
RES N/W, ISOLATED, 2K2, 0.063W, 1206; Resistance:2.2kohm; Network Circuit Type:Isolated; No. of Elements:4Elements; Resistor Case Style:1206 [3216 Metric]; No. of Pins:8Pins; Resistance Tolerance:± 5%; Voltage Rating:50V RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Res N/w, Isolated, 2K2, 0.063W, 1206; Resistance Nic Components - 19AH0904 - Newark, An Avnet Company
Chicago, IL, United States
Res N/w, Isolated, 2K2, 0.063W, 1206; Resistance Nic Components
19AH0904
Res N/w, Isolated, 2K2, 0.063W, 1206; Resistance Nic Components 19AH0904
RES N/W, ISOLATED, 2K2, 0.063W, 1206; Resistance:2.2kohm; Network Circuit Type:Isolated; No. of Elements:4Elements; Resistor Case Style:1206 [3216 Metric]; No. of Pins:8Pins; Resistance Tolerance:± 5%; Voltage Rating:50V RoHS Compliant: Yes

RES N/W, ISOLATED, 2K2, 0.063W, 1206; Resistance:2.2kohm; Network Circuit Type:Isolated; No. of Elements:4Elements; Resistor Case Style:1206 [3216 Metric]; No. of Pins:8Pins; Resistance Tolerance:± 5%; Voltage Rating:50V RoHS Compliant: Yes

Supplier's Site
Res N/w, Isolated, 2K2, 0.063W, 1206; Resistance Nic Components - 19AH5363 - Newark, An Avnet Company
Chicago, IL, United States
Res N/w, Isolated, 2K2, 0.063W, 1206; Resistance Nic Components
19AH5363
Res N/w, Isolated, 2K2, 0.063W, 1206; Resistance Nic Components 19AH5363
RES N/W, ISOLATED, 2K2, 0.063W, 1206; Resistance:2.2kohm; Network Circuit Type:Isolated; No. of Elements:4Elements; Resistor Case Style:1206 [3216 Metric]; No. of Pins:8Pins; Resistance Tolerance:± 5%; Voltage Rating:50V RoHS Compliant: Yes

RES N/W, ISOLATED, 2K2, 0.063W, 1206; Resistance:2.2kohm; Network Circuit Type:Isolated; No. of Elements:4Elements; Resistor Case Style:1206 [3216 Metric]; No. of Pins:8Pins; Resistance Tolerance:± 5%; Voltage Rating:50V RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 19AH0904
Product Name Res N/w, Isolated, 2K2, 0.063W, 1206; Resistance Nic Components
Configuration Single Resistor; Resistor, Capacitor Network
Mounting / Packaging 1206
Resistance Range 2200 ohms
Tolerance 5 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details