NIC Components Corp. Res N/w, Isolated, 10K, 0.063W, 1206; Resistance Nic Components NRSNA6I4J103TRF

Description
RES N/W, ISOLATED, 10K, 0.063W, 1206; Resistance:10kohm; Network Circuit Type:Isolated; No. of Resistors:4Resistors ; Resistor Case / Package:1206 [3216 Metric]; Resistance Tolerance:± 5%; Voltage Rating:50V; Resistor Type:Array RoHS Compliant: Yes
Description
RES N/W, ISOLATED, 10K, 0.063W, 1206; Resistance:10kohm; Network Circuit Type:Isolated; No. of Resistors:4Resistors ; Resistor Case / Package:1206 [3216 Metric]; Resistance Tolerance:± 5%; Voltage Rating:50V; Resistor Type:Array RoHS Compliant: Yes
Datasheet
Datasheet Summary
Powered by GS/AI

The Res N/w, Isolated, 10K, 0.063W, 1206 is a chip resistor array designed for high-density applications. It features a resistance value of 10 kΩ with a power rating of 0.063 W (1/16 W) per resistor at 70°C. The component is RoHS compliant and suitable for both flow and reflow soldering processes. It operates within a maximum voltage of 50 V and has a resistance tolerance of ±5%. The operating temperature range is from -55°C to +125°C, making it versatile for various environmental conditions. This product is ideal for applications requiring compact resistor networks, offering significant space savings and lower production costs by integrating multiple resistors into a single package.

Datasheet Summary
Powered by GS/AI

The Res N/w, Isolated, 10K, 0.063W, 1206 is a chip resistor array designed for high-density applications. It features a resistance value of 10 kΩ with a power rating of 0.063 W (1/16 W) per resistor at 70°C. The component is RoHS compliant and suitable for both flow and reflow soldering processes. It operates within a maximum voltage of 50 V and has a resistance tolerance of ±5%. The operating temperature range is from -55°C to +125°C, making it versatile for various environmental conditions. This product is ideal for applications requiring compact resistor networks, offering significant space savings and lower production costs by integrating multiple resistors into a single package.

Suppliers

Company
Product
Description
Supplier Links
Res N/w, Isolated, 10K, 0.063W, 1206; Resistance Nic Components - 19AH0872 - Newark, An Avnet Company
Chicago, IL, United States
Res N/w, Isolated, 10K, 0.063W, 1206; Resistance Nic Components
19AH0872
Res N/w, Isolated, 10K, 0.063W, 1206; Resistance Nic Components 19AH0872
RES N/W, ISOLATED, 10K, 0.063W, 1206; Resistance:10kohm; Network Circuit Type:Isolated; No. of Resistors:4Resistors ; Resistor Case / Package:1206 [3216 Metric]; Resistance Tolerance:± 5%; Voltage Rating:50V; Resistor Type:Array RoHS Compliant: Yes

RES N/W, ISOLATED, 10K, 0.063W, 1206; Resistance:10kohm; Network Circuit Type:Isolated; No. of Resistors:4Resistors; Resistor Case / Package:1206 [3216 Metric]; Resistance Tolerance:± 5%; Voltage Rating:50V; Resistor Type:Array RoHS Compliant: Yes

Supplier's Site Datasheet
Res N/w, Isolated, 10K, 0.063W, 1206; Resistance Nic Components - 18AH7758 - Newark, An Avnet Company
Chicago, IL, United States
Res N/w, Isolated, 10K, 0.063W, 1206; Resistance Nic Components
18AH7758
Res N/w, Isolated, 10K, 0.063W, 1206; Resistance Nic Components 18AH7758
RES N/W, ISOLATED, 10K, 0.063W, 1206; Resistance:10kohm; Network Circuit Type:Isolated; No. of Resistors:4Resistors ; Resistor Case / Package:1206 [3216 Metric]; Resistance Tolerance:± 5%; Voltage Rating:50V; Resistor Type:Array RoHS Compliant: Yes

RES N/W, ISOLATED, 10K, 0.063W, 1206; Resistance:10kohm; Network Circuit Type:Isolated; No. of Resistors:4Resistors; Resistor Case / Package:1206 [3216 Metric]; Resistance Tolerance:± 5%; Voltage Rating:50V; Resistor Type:Array RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 19AH0872
Product Name Res N/w, Isolated, 10K, 0.063W, 1206; Resistance Nic Components
Configuration Single Resistor; Resistor, Capacitor Network
Mounting / Packaging 1206; 1206 [3216 Metric]
Resistance Range 10000 ohms
Tolerance 5 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Through-Hole Resistors - 1-1623713-3 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 2.2 ohms
Tolerance 5 +/- %
View Details
Zero ohm (0603) SMT Jumper, 1K / reel - 5110 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers
Through Hole Resistors - 2019-CF1/2C155J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
EOL/Series Resistor Module, 33K ohm, Call Points - K859901989A-33000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details