The Res N/w, Isolated, 150R, 0.063W, 1206 is a chip resistor array designed for applications requiring compact and efficient resistor networks. It features a resistance value of 150 ohms with a tolerance of ±2%, making it suitable for precise applications. The power rating is 0.063 watts at 70°C, and it has a maximum working voltage of 50V. This component is RoHS compliant, ensuring it meets environmental regulations. The isolated circuit type allows for individual resistor operation, which can be beneficial in various electronic designs. The 1206 package size provides a standard footprint for easy integration into existing layouts.
RES N/W, ISOLATED, 150R, 0.063W, 1206; Resistance:150ohm; Network Circuit Type:Isolated; No. of Resistors:4Resistors
RES N/W, ISOLATED, 150R, 0.063W, 1206; Resistance:150ohm; Network Circuit Type:Isolated; No. of Resistors:4Resistors
| Newark, An Avnet Company | |
|---|---|
| Product Category | Resistors |
| Product Number | 19AH0407 |
| Product Name | Res N/w, Isolated, 150R, 0.063W, 1206; Resistance Nic Components |
| Configuration | Single Resistor; Resistor, Capacitor Network |
| Mounting / Packaging | 1206; 1206 [3216 Metric] |
| Resistance Range | 150 ohms |
| Tolerance | 2 +/- % |