NIC Components Corp. Res N/w, Isolated, 80K6, 0.063W, 1206; Resistance Nic Components NRSNA6I4F8062TRF

Description
RES N/W, ISOLATED, 80K6, 0.063W, 1206; Resistance:80.6kohm; Network Circuit Type:Isolated; No. of Resistors:4Resistors ; Resistor Case / Package:1206 [3216 Metric]; Resistance Tolerance:± 1%; Voltage Rating:50V; Resistor Type:Array RoHS Compliant: Yes
Datasheet
Description
RES N/W, ISOLATED, 80K6, 0.063W, 1206; Resistance:80.6kohm; Network Circuit Type:Isolated; No. of Resistors:4Resistors ; Resistor Case / Package:1206 [3216 Metric]; Resistance Tolerance:± 1%; Voltage Rating:50V; Resistor Type:Array RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res N/w, Isolated, 80K6, 0.063W, 1206; Resistance Nic Components - 19AH0755 - Newark, An Avnet Company
Chicago, IL, United States
Res N/w, Isolated, 80K6, 0.063W, 1206; Resistance Nic Components
19AH0755
Res N/w, Isolated, 80K6, 0.063W, 1206; Resistance Nic Components 19AH0755
RES N/W, ISOLATED, 80K6, 0.063W, 1206; Resistance:80.6kohm; Network Circuit Type:Isolated; No. of Resistors:4Resistors ; Resistor Case / Package:1206 [3216 Metric]; Resistance Tolerance:± 1%; Voltage Rating:50V; Resistor Type:Array RoHS Compliant: Yes

RES N/W, ISOLATED, 80K6, 0.063W, 1206; Resistance:80.6kohm; Network Circuit Type:Isolated; No. of Resistors:4Resistors; Resistor Case / Package:1206 [3216 Metric]; Resistance Tolerance:± 1%; Voltage Rating:50V; Resistor Type:Array RoHS Compliant: Yes

Supplier's Site Datasheet
Res N/w, Isolated, 80K6, 0.063W, 1206; Resistance Nic Components - 20AH0274 - Newark, An Avnet Company
Chicago, IL, United States
Res N/w, Isolated, 80K6, 0.063W, 1206; Resistance Nic Components
20AH0274
Res N/w, Isolated, 80K6, 0.063W, 1206; Resistance Nic Components 20AH0274
RES N/W, ISOLATED, 80K6, 0.063W, 1206; Resistance:80.6kohm; Network Circuit Type:Isolated; No. of Resistors:4Resistors ; Resistor Case / Package:1206 [3216 Metric]; Resistance Tolerance:± 1%; Voltage Rating:50V; Resistor Type:Array RoHS Compliant: Yes

RES N/W, ISOLATED, 80K6, 0.063W, 1206; Resistance:80.6kohm; Network Circuit Type:Isolated; No. of Resistors:4Resistors; Resistor Case / Package:1206 [3216 Metric]; Resistance Tolerance:± 1%; Voltage Rating:50V; Resistor Type:Array RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 19AH0755
Product Name Res N/w, Isolated, 80K6, 0.063W, 1206; Resistance Nic Components
Configuration Single Resistor; Resistor, Capacitor Network
Mounting / Packaging 1206; 1206 [3216 Metric]
Resistance Range 80600 ohms
Tolerance 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

0.005 OHM 10W Resistor - 53-PBV-R005-F1-0.5 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 4-SIP
Resistance Range 0.0050 ohms
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Through Hole Resistors - 2019-CF1/4CT52R751JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details