NIC Components Corp. Res N/w, Isolated, 47K5, 0.063W, 1206; Resistance Nic Components NRSNA6I4F4752TRF

Description
RES N/W, ISOLATED, 47K5, 0.063W, 1206; Resistance:47.5kohm; Network Circuit Type:Isolated; No. of Resistors:4Resistors ; Resistor Case / Package:1206 [3216 Metric]; Resistance Tolerance:± 1%; Voltage Rating:50V; Product Length:3.2mm RoHS Compliant: Yes
Datasheet
Description
RES N/W, ISOLATED, 47K5, 0.063W, 1206; Resistance:47.5kohm; Network Circuit Type:Isolated; No. of Resistors:4Resistors ; Resistor Case / Package:1206 [3216 Metric]; Resistance Tolerance:± 1%; Voltage Rating:50V; Product Length:3.2mm RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res N/w, Isolated, 47K5, 0.063W, 1206; Resistance Nic Components - 19AH0257 - Newark, An Avnet Company
Chicago, IL, United States
Res N/w, Isolated, 47K5, 0.063W, 1206; Resistance Nic Components
19AH0257
Res N/w, Isolated, 47K5, 0.063W, 1206; Resistance Nic Components 19AH0257
RES N/W, ISOLATED, 47K5, 0.063W, 1206; Resistance:47.5kohm; Network Circuit Type:Isolated; No. of Resistors:4Resistors ; Resistor Case / Package:1206 [3216 Metric]; Resistance Tolerance:± 1%; Voltage Rating:50V; Product Length:3.2mm RoHS Compliant: Yes

RES N/W, ISOLATED, 47K5, 0.063W, 1206; Resistance:47.5kohm; Network Circuit Type:Isolated; No. of Resistors:4Resistors; Resistor Case / Package:1206 [3216 Metric]; Resistance Tolerance:± 1%; Voltage Rating:50V; Product Length:3.2mm RoHS Compliant: Yes

Supplier's Site Datasheet
Res N/w, Isolated, 47K5, 0.063W, 1206; Resistance Nic Components - 18AH7638 - Newark, An Avnet Company
Chicago, IL, United States
Res N/w, Isolated, 47K5, 0.063W, 1206; Resistance Nic Components
18AH7638
Res N/w, Isolated, 47K5, 0.063W, 1206; Resistance Nic Components 18AH7638
RES N/W, ISOLATED, 47K5, 0.063W, 1206; Resistance:47.5kohm; Network Circuit Type:Isolated; No. of Resistors:4Resistors ; Resistor Case / Package:1206 [3216 Metric]; Resistance Tolerance:± 1%; Voltage Rating:50V; Product Length:3.2mm RoHS Compliant: Yes

RES N/W, ISOLATED, 47K5, 0.063W, 1206; Resistance:47.5kohm; Network Circuit Type:Isolated; No. of Resistors:4Resistors; Resistor Case / Package:1206 [3216 Metric]; Resistance Tolerance:± 1%; Voltage Rating:50V; Product Length:3.2mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 19AH0257
Product Name Res N/w, Isolated, 47K5, 0.063W, 1206; Resistance Nic Components
Configuration Single Resistor; Resistor, Capacitor Network
Mounting / Packaging 1206; 1206 [3216 Metric]
Resistance Range 47500 ohms
Tolerance 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2.5/70E - 1-ATC1-70_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 70 ohms
View Details
Chassis Mount Resistors - 1311295 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Axial Leads; Aluminium housed
Temperature Coefficient 100 ±ppm/°C
View Details
Through Hole Resistors - 2019-CF1/2CT52R121JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details