NIC Components Corp. Res N/w, Isolated, 39K2, 0.063W, 1206; Resistance Nic Components NRSNA6I4F3922TRF

Description
RES N/W, ISOLATED, 39K2, 0.063W, 1206; Resistance:39.2kohm; Network Circuit Type:Isolated; No. of Resistors:4Resistors ; Resistor Case / Package:1206 [3216 Metric]; Resistance Tolerance:± 1%; Voltage Rating:50V; Resistor Type:Array RoHS Compliant: Yes
Datasheet
Description
RES N/W, ISOLATED, 39K2, 0.063W, 1206; Resistance:39.2kohm; Network Circuit Type:Isolated; No. of Resistors:4Resistors ; Resistor Case / Package:1206 [3216 Metric]; Resistance Tolerance:± 1%; Voltage Rating:50V; Resistor Type:Array RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res N/w, Isolated, 39K2, 0.063W, 1206; Resistance Nic Components - 18AH7621 - Newark, An Avnet Company
Chicago, IL, United States
Res N/w, Isolated, 39K2, 0.063W, 1206; Resistance Nic Components
18AH7621
Res N/w, Isolated, 39K2, 0.063W, 1206; Resistance Nic Components 18AH7621
RES N/W, ISOLATED, 39K2, 0.063W, 1206; Resistance:39.2kohm; Network Circuit Type:Isolated; No. of Resistors:4Resistors ; Resistor Case / Package:1206 [3216 Metric]; Resistance Tolerance:± 1%; Voltage Rating:50V; Resistor Type:Array RoHS Compliant: Yes

RES N/W, ISOLATED, 39K2, 0.063W, 1206; Resistance:39.2kohm; Network Circuit Type:Isolated; No. of Resistors:4Resistors; Resistor Case / Package:1206 [3216 Metric]; Resistance Tolerance:± 1%; Voltage Rating:50V; Resistor Type:Array RoHS Compliant: Yes

Supplier's Site Datasheet
Res N/w, Isolated, 39K2, 0.063W, 1206; Resistance Nic Components - 20AH0221 - Newark, An Avnet Company
Chicago, IL, United States
Res N/w, Isolated, 39K2, 0.063W, 1206; Resistance Nic Components
20AH0221
Res N/w, Isolated, 39K2, 0.063W, 1206; Resistance Nic Components 20AH0221
RES N/W, ISOLATED, 39K2, 0.063W, 1206; Resistance:39.2kohm; Network Circuit Type:Isolated; No. of Resistors:4Resistors ; Resistor Case / Package:1206 [3216 Metric]; Resistance Tolerance:± 1%; Voltage Rating:50V; Resistor Type:Array RoHS Compliant: Yes

RES N/W, ISOLATED, 39K2, 0.063W, 1206; Resistance:39.2kohm; Network Circuit Type:Isolated; No. of Resistors:4Resistors; Resistor Case / Package:1206 [3216 Metric]; Resistance Tolerance:± 1%; Voltage Rating:50V; Resistor Type:Array RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 18AH7621
Product Name Res N/w, Isolated, 39K2, 0.063W, 1206; Resistance Nic Components
Configuration Single Resistor; Resistor, Capacitor Network
Mounting / Packaging 1206; 1206 [3216 Metric]
Resistance Range 39200 ohms
Tolerance 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details
0.005 OHM 7W Resistor - 52-SMT-R005-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 0.0050 ohms
Power Rating 5 watts
View Details
2 suppliers
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details