NIC Components Corp. Res N/w, Isolated, 33R2, 0.063W, 1206; Resistance Nic Components NRSNA6I4F33R2TRF

Description
RES N/W, ISOLATED, 33R2, 0.063W, 1206; Resistance:33.2ohm; Network Circuit Type:Isolated; No. of Resistors:4Resistors ; Resistor Case / Package:1206 [3216 Metric]; Resistance Tolerance:± 1%; Voltage Rating:50V; Resistor Type:Array RoHS Compliant: Yes
Datasheet
Description
RES N/W, ISOLATED, 33R2, 0.063W, 1206; Resistance:33.2ohm; Network Circuit Type:Isolated; No. of Resistors:4Resistors ; Resistor Case / Package:1206 [3216 Metric]; Resistance Tolerance:± 1%; Voltage Rating:50V; Resistor Type:Array RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res N/w, Isolated, 33R2, 0.063W, 1206; Resistance Nic Components - 19AH5214 - Newark, An Avnet Company
Chicago, IL, United States
Res N/w, Isolated, 33R2, 0.063W, 1206; Resistance Nic Components
19AH5214
Res N/w, Isolated, 33R2, 0.063W, 1206; Resistance Nic Components 19AH5214
RES N/W, ISOLATED, 33R2, 0.063W, 1206; Resistance:33.2ohm; Network Circuit Type:Isolated; No. of Resistors:4Resistors ; Resistor Case / Package:1206 [3216 Metric]; Resistance Tolerance:± 1%; Voltage Rating:50V; Resistor Type:Array RoHS Compliant: Yes

RES N/W, ISOLATED, 33R2, 0.063W, 1206; Resistance:33.2ohm; Network Circuit Type:Isolated; No. of Resistors:4Resistors; Resistor Case / Package:1206 [3216 Metric]; Resistance Tolerance:± 1%; Voltage Rating:50V; Resistor Type:Array RoHS Compliant: Yes

Supplier's Site Datasheet
Res N/w, Isolated, 33R2, 0.063W, 1206; Resistance Nic Components - 18AH7605 - Newark, An Avnet Company
Chicago, IL, United States
Res N/w, Isolated, 33R2, 0.063W, 1206; Resistance Nic Components
18AH7605
Res N/w, Isolated, 33R2, 0.063W, 1206; Resistance Nic Components 18AH7605
RES N/W, ISOLATED, 33R2, 0.063W, 1206; Resistance:33.2ohm; Network Circuit Type:Isolated; No. of Resistors:4Resistors ; Resistor Case / Package:1206 [3216 Metric]; Resistance Tolerance:± 1%; Voltage Rating:50V; Resistor Type:Array RoHS Compliant: Yes

RES N/W, ISOLATED, 33R2, 0.063W, 1206; Resistance:33.2ohm; Network Circuit Type:Isolated; No. of Resistors:4Resistors; Resistor Case / Package:1206 [3216 Metric]; Resistance Tolerance:± 1%; Voltage Rating:50V; Resistor Type:Array RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 19AH5214
Product Name Res N/w, Isolated, 33R2, 0.063W, 1206; Resistance Nic Components
Configuration Single Resistor; Resistor, Capacitor Network
Mounting / Packaging 1206; 1206 [3216 Metric]
Resistance Range 33.2 ohms
Tolerance 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614351-4 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 1210 ohms
View Details
2 suppliers
EOL/Series Resistor Module, 47K ohm, Call Points - K859901989A-47000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details