NIC Components Corp. Res N/w, Isolated, 0R, 0.063W, 0804; Resistor Case / Package Nic Components NRSNA4I4ZOTRF

Description
RES N/W, ISOLATED, 0R, 0.063W, 0804; Resistor Case / Package:0804 [2010 Metric]; Resistor Technology:Thick Film; Network Circuit Type:Isolated; No. of Resistors:4Resistors ; Current Rating:1A; Power Rating per Resistor:63mW RoHS Compliant: Yes
Datasheet
Description
RES N/W, ISOLATED, 0R, 0.063W, 0804; Resistor Case / Package:0804 [2010 Metric]; Resistor Technology:Thick Film; Network Circuit Type:Isolated; No. of Resistors:4Resistors ; Current Rating:1A; Power Rating per Resistor:63mW RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res N/w, Isolated, 0R, 0.063W, 0804; Resistor Case / Package Nic Components - 19AH0396 - Newark, An Avnet Company
Chicago, IL, United States
Res N/w, Isolated, 0R, 0.063W, 0804; Resistor Case / Package Nic Components
19AH0396
Res N/w, Isolated, 0R, 0.063W, 0804; Resistor Case / Package Nic Components 19AH0396
RES N/W, ISOLATED, 0R, 0.063W, 0804; Resistor Case / Package:0804 [2010 Metric]; Resistor Technology:Thick Film; Network Circuit Type:Isolated; No. of Resistors:4Resistors ; Current Rating:1A; Power Rating per Resistor:63mW RoHS Compliant: Yes

RES N/W, ISOLATED, 0R, 0.063W, 0804; Resistor Case / Package:0804 [2010 Metric]; Resistor Technology:Thick Film; Network Circuit Type:Isolated; No. of Resistors:4Resistors; Current Rating:1A; Power Rating per Resistor:63mW RoHS Compliant: Yes

Supplier's Site Datasheet
Res N/w, Isolated, 0R, 0.063W, 0804; Resistor Case / Package Nic Components - 18AH7516 - Newark, An Avnet Company
Chicago, IL, United States
Res N/w, Isolated, 0R, 0.063W, 0804; Resistor Case / Package Nic Components
18AH7516
Res N/w, Isolated, 0R, 0.063W, 0804; Resistor Case / Package Nic Components 18AH7516
RES N/W, ISOLATED, 0R, 0.063W, 0804; Resistor Case / Package:0804 [2010 Metric]; Resistor Technology:Thick Film; Network Circuit Type:Isolated; No. of Resistors:4Resistors ; Current Rating:1A; Power Rating per Resistor:63mW RoHS Compliant: Yes

RES N/W, ISOLATED, 0R, 0.063W, 0804; Resistor Case / Package:0804 [2010 Metric]; Resistor Technology:Thick Film; Network Circuit Type:Isolated; No. of Resistors:4Resistors; Current Rating:1A; Power Rating per Resistor:63mW RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 19AH0396
Product Name Res N/w, Isolated, 0R, 0.063W, 0804; Resistor Case / Package Nic Components
Configuration Single Resistor; Resistor, Capacitor Network
Technology / Construction Thick Film (Chip)
Mounting / Packaging 0804 [2010 Metric]
Unlock Full Specs
to access all available technical data

Similar Products

Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Zero ohm (0603) SMT Jumper, 1K / reel - 5110 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers