The Res N/w, Isolated, 68R, 0.063W, 0804 is a chip resistor network designed for applications requiring a compact and efficient solution. It features four isolated resistors with a resistance value of 68 ohms and a power rating of 0.063 watts (1/16 watt) per resistor at 70°C. The component is housed in a standard 0804 package size, which measures 2.0 mm x 1.0 mm, allowing for high-density packaging and significant space savings in circuit designs. This resistor network has a resistance tolerance of ±5% and a maximum working voltage of 25V, making it suitable for various electronic applications. The operating temperature range is from -55°C to +125°C, ensuring reliability in diverse environmental conditions. Additionally, the product is RoHS compliant, indicating that it meets environmental regulations regarding hazardous substances. Engineers looking for a compact, reliable resistor network for their projects may find this product to be a suitable choice.
RES N/W, ISOLATED, 68R, 0.063W, 0804; Resistance:68ohm; Network Circuit Type:Isolated; No. of Resistors:4Resistors
RES N/W, ISOLATED, 68R, 0.063W, 0804; Resistance:68ohm; Network Circuit Type:Isolated; No. of Resistors:4Resistors
| Newark, An Avnet Company | |
|---|---|
| Product Category | Resistors |
| Product Number | 18AH7503 |
| Product Name | Res N/w, Isolated, 68R, 0.063W, 0804; Resistance Nic Components |
| Configuration | Single Resistor; Resistor, Capacitor Network |
| Mounting / Packaging | 0804 [2010 Metric] |
| Resistance Range | 68 ohms |
| Tolerance | 5 +/- % |