NIC Components Corp. Res N/w, Isolated, 62K, 0.063W, 0804; Resistance Nic Components NRSNA4I4J623TRF

Description
RES N/W, ISOLATED, 62K, 0.063W, 0804; Resistance:62kohm; Network Circuit Type:Isolated; No. of Resistors:4Resistors ; Resistor Case / Package:0804 [2010 Metric]; Resistance Tolerance:± 5%; Voltage Rating:25V; Resistor Type:Array RoHS Compliant: Yes
Datasheet
Description
RES N/W, ISOLATED, 62K, 0.063W, 0804; Resistance:62kohm; Network Circuit Type:Isolated; No. of Resistors:4Resistors ; Resistor Case / Package:0804 [2010 Metric]; Resistance Tolerance:± 5%; Voltage Rating:25V; Resistor Type:Array RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res N/w, Isolated, 62K, 0.063W, 0804; Resistance Nic Components - 19AH4887 - Newark, An Avnet Company
Chicago, IL, United States
Res N/w, Isolated, 62K, 0.063W, 0804; Resistance Nic Components
19AH4887
Res N/w, Isolated, 62K, 0.063W, 0804; Resistance Nic Components 19AH4887
RES N/W, ISOLATED, 62K, 0.063W, 0804; Resistance:62kohm; Network Circuit Type:Isolated; No. of Resistors:4Resistors ; Resistor Case / Package:0804 [2010 Metric]; Resistance Tolerance:± 5%; Voltage Rating:25V; Resistor Type:Array RoHS Compliant: Yes

RES N/W, ISOLATED, 62K, 0.063W, 0804; Resistance:62kohm; Network Circuit Type:Isolated; No. of Resistors:4Resistors; Resistor Case / Package:0804 [2010 Metric]; Resistance Tolerance:± 5%; Voltage Rating:25V; Resistor Type:Array RoHS Compliant: Yes

Supplier's Site Datasheet
Res N/w, Isolated, 62K, 0.063W, 0804; Resistance Nic Components - 18AH7501 - Newark, An Avnet Company
Chicago, IL, United States
Res N/w, Isolated, 62K, 0.063W, 0804; Resistance Nic Components
18AH7501
Res N/w, Isolated, 62K, 0.063W, 0804; Resistance Nic Components 18AH7501
RES N/W, ISOLATED, 62K, 0.063W, 0804; Resistance:62kohm; Network Circuit Type:Isolated; No. of Resistors:4Resistors ; Resistor Case / Package:0804 [2010 Metric]; Resistance Tolerance:± 5%; Voltage Rating:25V; Resistor Type:Array RoHS Compliant: Yes

RES N/W, ISOLATED, 62K, 0.063W, 0804; Resistance:62kohm; Network Circuit Type:Isolated; No. of Resistors:4Resistors; Resistor Case / Package:0804 [2010 Metric]; Resistance Tolerance:± 5%; Voltage Rating:25V; Resistor Type:Array RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 19AH4887
Product Name Res N/w, Isolated, 62K, 0.063W, 0804; Resistance Nic Components
Configuration Single Resistor; Resistor, Capacitor Network
Mounting / Packaging 0804 [2010 Metric]
Resistance Range 62000 ohms
Tolerance 5 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (0805) SMT Jumper, 5K / reel - 5107 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Through Hole Resistors - 2019-CF1/4CT52R683JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers