NIC Components Corp. Res N/w, Isolated, 27R, 0.063W, 0804; Resistance Nic Components NRSNA4I4J270TRF

Description
RES N/W, ISOLATED, 27R, 0.063W, 0804; Resistance:27ohm; Network Circuit Type:Isolated; No. of Resistors:4Resistors ; Resistor Case / Package:0804 [2010 Metric]; Resistance Tolerance:± 5%; Voltage Rating:25V; Resistor Type:Array RoHS Compliant: Yes
Datasheet
Description
RES N/W, ISOLATED, 27R, 0.063W, 0804; Resistance:27ohm; Network Circuit Type:Isolated; No. of Resistors:4Resistors ; Resistor Case / Package:0804 [2010 Metric]; Resistance Tolerance:± 5%; Voltage Rating:25V; Resistor Type:Array RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res N/w, Isolated, 27R, 0.063W, 0804; Resistance Nic Components - 19AH0363 - Newark, An Avnet Company
Chicago, IL, United States
Res N/w, Isolated, 27R, 0.063W, 0804; Resistance Nic Components
19AH0363
Res N/w, Isolated, 27R, 0.063W, 0804; Resistance Nic Components 19AH0363
RES N/W, ISOLATED, 27R, 0.063W, 0804; Resistance:27ohm; Network Circuit Type:Isolated; No. of Resistors:4Resistors ; Resistor Case / Package:0804 [2010 Metric]; Resistance Tolerance:± 5%; Voltage Rating:25V; Resistor Type:Array RoHS Compliant: Yes

RES N/W, ISOLATED, 27R, 0.063W, 0804; Resistance:27ohm; Network Circuit Type:Isolated; No. of Resistors:4Resistors; Resistor Case / Package:0804 [2010 Metric]; Resistance Tolerance:± 5%; Voltage Rating:25V; Resistor Type:Array RoHS Compliant: Yes

Supplier's Site Datasheet
Res N/w, Isolated, 27R, 0.063W, 0804; Resistance Nic Components - 18AH9988 - Newark, An Avnet Company
Chicago, IL, United States
Res N/w, Isolated, 27R, 0.063W, 0804; Resistance Nic Components
18AH9988
Res N/w, Isolated, 27R, 0.063W, 0804; Resistance Nic Components 18AH9988
RES N/W, ISOLATED, 27R, 0.063W, 0804; Resistance:27ohm; Network Circuit Type:Isolated; No. of Resistors:4Resistors ; Resistor Case / Package:0804 [2010 Metric]; Resistance Tolerance:± 5%; Voltage Rating:25V; Resistor Type:Array RoHS Compliant: Yes

RES N/W, ISOLATED, 27R, 0.063W, 0804; Resistance:27ohm; Network Circuit Type:Isolated; No. of Resistors:4Resistors; Resistor Case / Package:0804 [2010 Metric]; Resistance Tolerance:± 5%; Voltage Rating:25V; Resistor Type:Array RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 19AH0363
Product Name Res N/w, Isolated, 27R, 0.063W, 0804; Resistance Nic Components
Configuration Single Resistor; Resistor, Capacitor Network
Mounting / Packaging 0804 [2010 Metric]
Resistance Range 27 ohms
Tolerance 5 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details