NIC Components Corp. Res N/w, Isolated, 100K, 0.063W, 0804; Resistance Nic Components NRSNA4I4J104TRF

Description
RES N/W, ISOLATED, 100K, 0.063W, 0804; Resistance:100kohm; Network Circuit Type:Isolated; No. of Resistors:4Resistors ; Resistor Case / Package:0804 [2010 Metric]; Resistance Tolerance:± 5%; Voltage Rating:25V; Resistor Type:Array RoHS Compliant: Yes
Datasheet
Description
RES N/W, ISOLATED, 100K, 0.063W, 0804; Resistance:100kohm; Network Circuit Type:Isolated; No. of Resistors:4Resistors ; Resistor Case / Package:0804 [2010 Metric]; Resistance Tolerance:± 5%; Voltage Rating:25V; Resistor Type:Array RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res N/w, Isolated, 100K, 0.063W, 0804; Resistance Nic Components - 19AH5062 - Newark, An Avnet Company
Chicago, IL, United States
Res N/w, Isolated, 100K, 0.063W, 0804; Resistance Nic Components
19AH5062
Res N/w, Isolated, 100K, 0.063W, 0804; Resistance Nic Components 19AH5062
RES N/W, ISOLATED, 100K, 0.063W, 0804; Resistance:100kohm; Network Circuit Type:Isolated; No. of Resistors:4Resistors ; Resistor Case / Package:0804 [2010 Metric]; Resistance Tolerance:± 5%; Voltage Rating:25V; Resistor Type:Array RoHS Compliant: Yes

RES N/W, ISOLATED, 100K, 0.063W, 0804; Resistance:100kohm; Network Circuit Type:Isolated; No. of Resistors:4Resistors; Resistor Case / Package:0804 [2010 Metric]; Resistance Tolerance:± 5%; Voltage Rating:25V; Resistor Type:Array RoHS Compliant: Yes

Supplier's Site Datasheet
Res N/w, Isolated, 100K, 0.063W, 0804; Resistance Nic Components - 19AH5063 - Newark, An Avnet Company
Chicago, IL, United States
Res N/w, Isolated, 100K, 0.063W, 0804; Resistance Nic Components
19AH5063
Res N/w, Isolated, 100K, 0.063W, 0804; Resistance Nic Components 19AH5063
RES N/W, ISOLATED, 100K, 0.063W, 0804; Resistance:100kohm; Network Circuit Type:Isolated; No. of Resistors:4Resistors ; Resistor Case / Package:0804 [2010 Metric]; Resistance Tolerance:± 5%; Voltage Rating:25V; Resistor Type:Array RoHS Compliant: Yes

RES N/W, ISOLATED, 100K, 0.063W, 0804; Resistance:100kohm; Network Circuit Type:Isolated; No. of Resistors:4Resistors; Resistor Case / Package:0804 [2010 Metric]; Resistance Tolerance:± 5%; Voltage Rating:25V; Resistor Type:Array RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 19AH5062
Product Name Res N/w, Isolated, 100K, 0.063W, 0804; Resistance Nic Components
Configuration Single Resistor; Resistor, Capacitor Network
Mounting / Packaging 0804 [2010 Metric]
Resistance Range 100000 ohms
Tolerance 5 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614885-9 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 430000 ohms
View Details
2 suppliers
Compensating resistor 2/17.5E - 1-ATC1-17.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 17.5 ohms
View Details
EOL/Series Resistor Module, 33K ohm, Call Points - K859901989A-33000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details