NIC Components Corp. Res N/w, Isolated, 100R, 0.063W, 0804; Resistance Nic Components NRSNA4I4J101TRF

Description
RES N/W, ISOLATED, 100R, 0.063W, 0804; Resistance:100ohm; Network Circuit Type:Isolated; No. of Resistors:4Resistors ; Resistor Case / Package:0804 [2010 Metric]; Resistance Tolerance:± 5%; Voltage Rating:25V; Resistor Type:Array RoHS Compliant: Yes
Datasheet
Description
RES N/W, ISOLATED, 100R, 0.063W, 0804; Resistance:100ohm; Network Circuit Type:Isolated; No. of Resistors:4Resistors ; Resistor Case / Package:0804 [2010 Metric]; Resistance Tolerance:± 5%; Voltage Rating:25V; Resistor Type:Array RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res N/w, Isolated, 100R, 0.063W, 0804; Resistance Nic Components - 20AH0058 - Newark, An Avnet Company
Chicago, IL, United States
Res N/w, Isolated, 100R, 0.063W, 0804; Resistance Nic Components
20AH0058
Res N/w, Isolated, 100R, 0.063W, 0804; Resistance Nic Components 20AH0058
RES N/W, ISOLATED, 100R, 0.063W, 0804; Resistance:100ohm; Network Circuit Type:Isolated; No. of Resistors:4Resistors ; Resistor Case / Package:0804 [2010 Metric]; Resistance Tolerance:± 5%; Voltage Rating:25V; Resistor Type:Array RoHS Compliant: Yes

RES N/W, ISOLATED, 100R, 0.063W, 0804; Resistance:100ohm; Network Circuit Type:Isolated; No. of Resistors:4Resistors; Resistor Case / Package:0804 [2010 Metric]; Resistance Tolerance:± 5%; Voltage Rating:25V; Resistor Type:Array RoHS Compliant: Yes

Supplier's Site Datasheet
Res N/w, Isolated, 100R, 0.063W, 0804; Resistance Nic Components - 18AH9970 - Newark, An Avnet Company
Chicago, IL, United States
Res N/w, Isolated, 100R, 0.063W, 0804; Resistance Nic Components
18AH9970
Res N/w, Isolated, 100R, 0.063W, 0804; Resistance Nic Components 18AH9970
RES N/W, ISOLATED, 100R, 0.063W, 0804; Resistance:100ohm; Network Circuit Type:Isolated; No. of Resistors:4Resistors ; Resistor Case / Package:0804 [2010 Metric]; Resistance Tolerance:± 5%; Voltage Rating:25V; Resistor Type:Array RoHS Compliant: Yes

RES N/W, ISOLATED, 100R, 0.063W, 0804; Resistance:100ohm; Network Circuit Type:Isolated; No. of Resistors:4Resistors; Resistor Case / Package:0804 [2010 Metric]; Resistance Tolerance:± 5%; Voltage Rating:25V; Resistor Type:Array RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 20AH0058
Product Name Res N/w, Isolated, 100R, 0.063W, 0804; Resistance Nic Components
Configuration Single Resistor; Resistor, Capacitor Network
Mounting / Packaging 0804 [2010 Metric]
Resistance Range 100 ohms
Tolerance 5 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/30E - 1-ATC1-30_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 30 ohms
View Details
(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details