NIC Components Corp. Res N/w, Isolated, 36R, 0.063W, 0404; Resistance Nic Components NRSNA4I2J360TRF

Description
RES N/W, ISOLATED, 36R, 0.063W, 0404; Resistance:36ohm; Network Circuit Type:Isolated; No. of Resistors:2Resistors ; Resistor Case / Package:0404 [1010 Metric]; Resistance Tolerance:± 5%; Voltage Rating:25V; Resistor Type:Array RoHS Compliant: Yes
Datasheet
Description
RES N/W, ISOLATED, 36R, 0.063W, 0404; Resistance:36ohm; Network Circuit Type:Isolated; No. of Resistors:2Resistors ; Resistor Case / Package:0404 [1010 Metric]; Resistance Tolerance:± 5%; Voltage Rating:25V; Resistor Type:Array RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res N/w, Isolated, 36R, 0.063W, 0404; Resistance Nic Components - 18AH7383 - Newark, An Avnet Company
Chicago, IL, United States
Res N/w, Isolated, 36R, 0.063W, 0404; Resistance Nic Components
18AH7383
Res N/w, Isolated, 36R, 0.063W, 0404; Resistance Nic Components 18AH7383
RES N/W, ISOLATED, 36R, 0.063W, 0404; Resistance:36ohm; Network Circuit Type:Isolated; No. of Resistors:2Resistors ; Resistor Case / Package:0404 [1010 Metric]; Resistance Tolerance:± 5%; Voltage Rating:25V; Resistor Type:Array RoHS Compliant: Yes

RES N/W, ISOLATED, 36R, 0.063W, 0404; Resistance:36ohm; Network Circuit Type:Isolated; No. of Resistors:2Resistors; Resistor Case / Package:0404 [1010 Metric]; Resistance Tolerance:± 5%; Voltage Rating:25V; Resistor Type:Array RoHS Compliant: Yes

Supplier's Site Datasheet
Res N/w, Isolated, 36R, 0.063W, 0404; Resistance Nic Components - 18AH7382 - Newark, An Avnet Company
Chicago, IL, United States
Res N/w, Isolated, 36R, 0.063W, 0404; Resistance Nic Components
18AH7382
Res N/w, Isolated, 36R, 0.063W, 0404; Resistance Nic Components 18AH7382
RES N/W, ISOLATED, 36R, 0.063W, 0404; Resistance:36ohm; Network Circuit Type:Isolated; No. of Resistors:2Resistors ; Resistor Case / Package:0404 [1010 Metric]; Resistance Tolerance:± 5%; Voltage Rating:25V; Resistor Type:Array RoHS Compliant: Yes

RES N/W, ISOLATED, 36R, 0.063W, 0404; Resistance:36ohm; Network Circuit Type:Isolated; No. of Resistors:2Resistors; Resistor Case / Package:0404 [1010 Metric]; Resistance Tolerance:± 5%; Voltage Rating:25V; Resistor Type:Array RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 18AH7383
Product Name Res N/w, Isolated, 36R, 0.063W, 0404; Resistance Nic Components
Configuration Single Resistor; Resistor, Capacitor Network
Mounting / Packaging 0404 [1010 Metric]
Resistance Range 36 ohms
Tolerance 5 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Through-Hole Resistors - 1-1623720-1 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 4700 ohms
Tolerance 10 +/- %
View Details
2 suppliers
Compensating resistor 2,5/60E - 1-ATC1-60_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 60 ohms
View Details
EOL/Series Resistor Module, 470- ohm, Call Points - K859901989A-0470 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details