NIC Components Corp. Res N/w, Isolated, 6K8, 0.125W, 2012; Resistance Nic Components NRSN12I4J682TRF

Description
RES N/W, ISOLATED, 6K8, 0.125W, 2012; Resistance:6.8kohm; Network Circuit Type:Isolated; No. of Resistors:4Resistors ; Resistor Case / Package:2012 [5030 Metric]; Resistance Tolerance:± 5%; Voltage Rating:75V; Resistor Type:Array RoHS Compliant: Yes
Datasheet
Description
RES N/W, ISOLATED, 6K8, 0.125W, 2012; Resistance:6.8kohm; Network Circuit Type:Isolated; No. of Resistors:4Resistors ; Resistor Case / Package:2012 [5030 Metric]; Resistance Tolerance:± 5%; Voltage Rating:75V; Resistor Type:Array RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res N/w, Isolated, 6K8, 0.125W, 2012; Resistance Nic Components - 20AH2408 - Newark, An Avnet Company
Chicago, IL, United States
Res N/w, Isolated, 6K8, 0.125W, 2012; Resistance Nic Components
20AH2408
Res N/w, Isolated, 6K8, 0.125W, 2012; Resistance Nic Components 20AH2408
RES N/W, ISOLATED, 6K8, 0.125W, 2012; Resistance:6.8kohm; Network Circuit Type:Isolated; No. of Resistors:4Resistors ; Resistor Case / Package:2012 [5030 Metric]; Resistance Tolerance:± 5%; Voltage Rating:75V; Resistor Type:Array RoHS Compliant: Yes

RES N/W, ISOLATED, 6K8, 0.125W, 2012; Resistance:6.8kohm; Network Circuit Type:Isolated; No. of Resistors:4Resistors; Resistor Case / Package:2012 [5030 Metric]; Resistance Tolerance:± 5%; Voltage Rating:75V; Resistor Type:Array RoHS Compliant: Yes

Supplier's Site
Res N/w, Isolated, 6K8, 0.125W, 2012; Resistance Nic Components - 18AH9803 - Newark, An Avnet Company
Chicago, IL, United States
Res N/w, Isolated, 6K8, 0.125W, 2012; Resistance Nic Components
18AH9803
Res N/w, Isolated, 6K8, 0.125W, 2012; Resistance Nic Components 18AH9803
RES N/W, ISOLATED, 6K8, 0.125W, 2012; Resistance:6.8kohm; Network Circuit Type:Isolated; No. of Resistors:4Resistors ; Resistor Case / Package:2012 [5030 Metric]; Resistance Tolerance:± 5%; Voltage Rating:75V; Resistor Type:Array RoHS Compliant: Yes

RES N/W, ISOLATED, 6K8, 0.125W, 2012; Resistance:6.8kohm; Network Circuit Type:Isolated; No. of Resistors:4Resistors; Resistor Case / Package:2012 [5030 Metric]; Resistance Tolerance:± 5%; Voltage Rating:75V; Resistor Type:Array RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 20AH2408
Product Name Res N/w, Isolated, 6K8, 0.125W, 2012; Resistance Nic Components
Configuration Single Resistor; Resistor, Capacitor Network
Mounting / Packaging 2012 [5030 Metric]
Resistance Range 6800 ohms
Tolerance 5 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2.5/70E - 1-ATC1-70_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 70 ohms
View Details
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details