NIC Components Corp. Res N/w, Isolated, 6K2, 0.125W, 2012; Resistance Nic Components NRSN12I4J622TRF

Description
RES N/W, ISOLATED, 6K2, 0.125W, 2012; Resistance:6.2kohm; Network Circuit Type:Isolated; No. of Resistors:4Resistors ; Resistor Case / Package:2012 [5030 Metric]; Resistance Tolerance:± 5%; Voltage Rating:75V; Resistor Type:Array RoHS Compliant: Yes
Description
RES N/W, ISOLATED, 6K2, 0.125W, 2012; Resistance:6.2kohm; Network Circuit Type:Isolated; No. of Resistors:4Resistors ; Resistor Case / Package:2012 [5030 Metric]; Resistance Tolerance:± 5%; Voltage Rating:75V; Resistor Type:Array RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Res N/w, Isolated, 6K2, 0.125W, 2012; Resistance Nic Components - 18AH9801 - Newark, An Avnet Company
Chicago, IL, United States
Res N/w, Isolated, 6K2, 0.125W, 2012; Resistance Nic Components
18AH9801
Res N/w, Isolated, 6K2, 0.125W, 2012; Resistance Nic Components 18AH9801
RES N/W, ISOLATED, 6K2, 0.125W, 2012; Resistance:6.2kohm; Network Circuit Type:Isolated; No. of Resistors:4Resistors ; Resistor Case / Package:2012 [5030 Metric]; Resistance Tolerance:± 5%; Voltage Rating:75V; Resistor Type:Array RoHS Compliant: Yes

RES N/W, ISOLATED, 6K2, 0.125W, 2012; Resistance:6.2kohm; Network Circuit Type:Isolated; No. of Resistors:4Resistors; Resistor Case / Package:2012 [5030 Metric]; Resistance Tolerance:± 5%; Voltage Rating:75V; Resistor Type:Array RoHS Compliant: Yes

Supplier's Site
Res N/w, Isolated, 6K2, 0.125W, 2012; Resistance Nic Components - 20AH2404 - Newark, An Avnet Company
Chicago, IL, United States
Res N/w, Isolated, 6K2, 0.125W, 2012; Resistance Nic Components
20AH2404
Res N/w, Isolated, 6K2, 0.125W, 2012; Resistance Nic Components 20AH2404
RES N/W, ISOLATED, 6K2, 0.125W, 2012; Resistance:6.2kohm; Network Circuit Type:Isolated; No. of Resistors:4Resistors ; Resistor Case / Package:2012 [5030 Metric]; Resistance Tolerance:± 5%; Voltage Rating:75V; Resistor Type:Array RoHS Compliant: Yes

RES N/W, ISOLATED, 6K2, 0.125W, 2012; Resistance:6.2kohm; Network Circuit Type:Isolated; No. of Resistors:4Resistors; Resistor Case / Package:2012 [5030 Metric]; Resistance Tolerance:± 5%; Voltage Rating:75V; Resistor Type:Array RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 18AH9801
Product Name Res N/w, Isolated, 6K2, 0.125W, 2012; Resistance Nic Components
Configuration Single Resistor; Resistor, Capacitor Network
Mounting / Packaging 2012 [5030 Metric]
Resistance Range 6200 ohms
Tolerance 5 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Chassis Mount Resistors - 1311317 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Axial Leads; Aluminium housed
Temperature Coefficient 100 ±ppm/°C
View Details
0.22 OHM 4W Resistor - 52-VMS-R220-1.0-U - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.2200 ohms
Temperature Coefficient 20 ±ppm/°C
View Details
2 suppliers
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details