NIC Components Corp. Res N/w, Isolated, 62R, 0.125W, 2012; Resistance Nic Components NRSN12I4J620TRF

Description
RES N/W, ISOLATED, 62R, 0.125W, 2012; Resistance:62ohm; Network Circuit Type:Isolated; No. of Resistors:4Resistors ; Resistor Case / Package:2012 [5030 Metric]; Resistance Tolerance:± 5%; Voltage Rating:75V; Resistor Type:Array RoHS Compliant: Yes
Description
RES N/W, ISOLATED, 62R, 0.125W, 2012; Resistance:62ohm; Network Circuit Type:Isolated; No. of Resistors:4Resistors ; Resistor Case / Package:2012 [5030 Metric]; Resistance Tolerance:± 5%; Voltage Rating:75V; Resistor Type:Array RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Res N/w, Isolated, 62R, 0.125W, 2012; Resistance Nic Components - 20AH2403 - Newark, An Avnet Company
Chicago, IL, United States
Res N/w, Isolated, 62R, 0.125W, 2012; Resistance Nic Components
20AH2403
Res N/w, Isolated, 62R, 0.125W, 2012; Resistance Nic Components 20AH2403
RES N/W, ISOLATED, 62R, 0.125W, 2012; Resistance:62ohm; Network Circuit Type:Isolated; No. of Resistors:4Resistors ; Resistor Case / Package:2012 [5030 Metric]; Resistance Tolerance:± 5%; Voltage Rating:75V; Resistor Type:Array RoHS Compliant: Yes

RES N/W, ISOLATED, 62R, 0.125W, 2012; Resistance:62ohm; Network Circuit Type:Isolated; No. of Resistors:4Resistors; Resistor Case / Package:2012 [5030 Metric]; Resistance Tolerance:± 5%; Voltage Rating:75V; Resistor Type:Array RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 20AH2403
Product Name Res N/w, Isolated, 62R, 0.125W, 2012; Resistance Nic Components
Configuration Single Resistor; Resistor, Capacitor Network
Mounting / Packaging 2012 [5030 Metric]
Resistance Range 62 ohms
Tolerance 5 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Through-Hole Resistors - 1-1623728-1 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 220 ohms
Tolerance 5 +/- %
View Details
2 suppliers
Zero ohm (0402) SMT Jumper, 1K / reel - 5112 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers
Through Hole Resistors - 2019-CF1/4CT52R1R0JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
EOL/Series Resistor Module, 2.2K ohm Call Points - K859901989A-2200 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details