RES N/W, ISOLATED, 4K3, 0.125W, 2012; Resistance:4.3kohm; Network Circuit Type:Isolated; No. of Resistors:4Resistors
| Newark, An Avnet Company | |
|---|---|
| Product Category | Resistors |
| Product Number | 19AH7409 |
| Product Name | Res N/w, Isolated, 4K3, 0.125W, 2012; Resistance Nic Components |
| Configuration | Single Resistor; Resistor, Capacitor Network |
| Mounting / Packaging | 2012 [5030 Metric] |
| Resistance Range | 4300 ohms |
| Tolerance | 5 +/- % |