NIC Components Corp. Res N/w, Isolated, 33R, 0.125W, 2012; Resistance Nic Components NRSN12I4J330TRF

Description
RES N/W, ISOLATED, 33R, 0.125W, 2012; Resistance:33ohm; Network Circuit Type:Isolated; No. of Resistors:4Resistors ; Resistor Case / Package:2012 [5030 Metric]; Resistance Tolerance:± 5%; Voltage Rating:75V; Resistor Type:Array RoHS Compliant: Yes
Description
RES N/W, ISOLATED, 33R, 0.125W, 2012; Resistance:33ohm; Network Circuit Type:Isolated; No. of Resistors:4Resistors ; Resistor Case / Package:2012 [5030 Metric]; Resistance Tolerance:± 5%; Voltage Rating:75V; Resistor Type:Array RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Res N/w, Isolated, 33R, 0.125W, 2012; Resistance Nic Components - 19AH4883 - Newark, An Avnet Company
Chicago, IL, United States
Res N/w, Isolated, 33R, 0.125W, 2012; Resistance Nic Components
19AH4883
Res N/w, Isolated, 33R, 0.125W, 2012; Resistance Nic Components 19AH4883
RES N/W, ISOLATED, 33R, 0.125W, 2012; Resistance:33ohm; Network Circuit Type:Isolated; No. of Resistors:4Resistors ; Resistor Case / Package:2012 [5030 Metric]; Resistance Tolerance:± 5%; Voltage Rating:75V; Resistor Type:Array RoHS Compliant: Yes

RES N/W, ISOLATED, 33R, 0.125W, 2012; Resistance:33ohm; Network Circuit Type:Isolated; No. of Resistors:4Resistors; Resistor Case / Package:2012 [5030 Metric]; Resistance Tolerance:± 5%; Voltage Rating:75V; Resistor Type:Array RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 19AH4883
Product Name Res N/w, Isolated, 33R, 0.125W, 2012; Resistance Nic Components
Configuration Single Resistor; Resistor, Capacitor Network
Mounting / Packaging 2012 [5030 Metric]
Resistance Range 33 ohms
Tolerance 5 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/10E - 1-ATC1-10_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 10 ohms
View Details
Chassis Mount Resistors - 1311268 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Axial Leads; Aluminium housed
Temperature Coefficient 100 ±ppm/°C
View Details
Through Hole Resistors - 2019-CF1/2CT52R823JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details