RES N/W, ISOLATED, 82K, 0.125W, 2012; Resistance:82kohm; Network Circuit Type:Isolated; No. of Resistors:4Resistors
RES N/W, ISOLATED, 82K, 0.125W, 2012; Resistance:82kohm; Network Circuit Type:Isolated; No. of Resistors:4Resistors
| Newark, An Avnet Company | |
|---|---|
| Product Category | Resistors |
| Product Number | 19AH4477 |
| Product Name | Res N/w, Isolated, 82K, 0.125W, 2012; Resistance Nic Components |
| Configuration | Single Resistor; Resistor, Capacitor Network |
| Mounting / Packaging | 2012 [5030 Metric] |
| Resistance Range | 82000 ohms |
| Tolerance | 2 +/- % |