NIC Components Corp. Res N/w, Isolated, 62K, 0.125W, 2012; Resistance Nic Components NRSN12I4G623TRF

Description
RES N/W, ISOLATED, 62K, 0.125W, 2012; Resistance:62kohm; Network Circuit Type:Isolated; No. of Resistors:4Resistors ; Resistor Case / Package:2012 [5030 Metric]; Resistance Tolerance:± 2%; Voltage Rating:75V; Resistor Type:Array RoHS Compliant: Yes
Description
RES N/W, ISOLATED, 62K, 0.125W, 2012; Resistance:62kohm; Network Circuit Type:Isolated; No. of Resistors:4Resistors ; Resistor Case / Package:2012 [5030 Metric]; Resistance Tolerance:± 2%; Voltage Rating:75V; Resistor Type:Array RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Res N/w, Isolated, 62K, 0.125W, 2012; Resistance Nic Components - 18AH9760 - Newark, An Avnet Company
Chicago, IL, United States
Res N/w, Isolated, 62K, 0.125W, 2012; Resistance Nic Components
18AH9760
Res N/w, Isolated, 62K, 0.125W, 2012; Resistance Nic Components 18AH9760
RES N/W, ISOLATED, 62K, 0.125W, 2012; Resistance:62kohm; Network Circuit Type:Isolated; No. of Resistors:4Resistors ; Resistor Case / Package:2012 [5030 Metric]; Resistance Tolerance:± 2%; Voltage Rating:75V; Resistor Type:Array RoHS Compliant: Yes

RES N/W, ISOLATED, 62K, 0.125W, 2012; Resistance:62kohm; Network Circuit Type:Isolated; No. of Resistors:4Resistors; Resistor Case / Package:2012 [5030 Metric]; Resistance Tolerance:± 2%; Voltage Rating:75V; Resistor Type:Array RoHS Compliant: Yes

Supplier's Site
Res N/w, Isolated, 62K, 0.125W, 2012; Resistance Nic Components - 19AH4711 - Newark, An Avnet Company
Chicago, IL, United States
Res N/w, Isolated, 62K, 0.125W, 2012; Resistance Nic Components
19AH4711
Res N/w, Isolated, 62K, 0.125W, 2012; Resistance Nic Components 19AH4711
RES N/W, ISOLATED, 62K, 0.125W, 2012; Resistance:62kohm; Network Circuit Type:Isolated; No. of Resistors:4Resistors ; Resistor Case / Package:2012 [5030 Metric]; Resistance Tolerance:± 2%; Voltage Rating:75V; Resistor Type:Array RoHS Compliant: Yes

RES N/W, ISOLATED, 62K, 0.125W, 2012; Resistance:62kohm; Network Circuit Type:Isolated; No. of Resistors:4Resistors; Resistor Case / Package:2012 [5030 Metric]; Resistance Tolerance:± 2%; Voltage Rating:75V; Resistor Type:Array RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 18AH9760
Product Name Res N/w, Isolated, 62K, 0.125W, 2012; Resistance Nic Components
Configuration Single Resistor; Resistor, Capacitor Network
Mounting / Packaging 2012 [5030 Metric]
Resistance Range 62000 ohms
Tolerance 2 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614886-9 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 44.2 ohms
View Details
2 suppliers
Through Hole Resistors - 1260408 - RS Components, Ltd.
Specs
Technology / Construction Ceramic Composition; Silicone ceramic
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Shunt Resistor - Aerospace Rated, Two Terminal Surface Mount - SMV-PW - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Aerospace; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details
Through Hole Resistors - 2019-CF1/2C912J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details