NIC Components Corp. Res N/w, Isolated, 150K, 0.125W, 2012; Resistance Nic Components NRSN12I4G154TRF

Description
RES N/W, ISOLATED, 150K, 0.125W, 2012; Resistance:150kohm; Network Circuit Type:Isolated; No. of Resistors:4Resistors ; Resistor Case / Package:2012 [5030 Metric]; Resistance Tolerance:± 2%; Voltage Rating:75V; Resistor Type:Array RoHS Compliant: Yes
Description
RES N/W, ISOLATED, 150K, 0.125W, 2012; Resistance:150kohm; Network Circuit Type:Isolated; No. of Resistors:4Resistors ; Resistor Case / Package:2012 [5030 Metric]; Resistance Tolerance:± 2%; Voltage Rating:75V; Resistor Type:Array RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Res N/w, Isolated, 150K, 0.125W, 2012; Resistance Nic Components - 18AH9739 - Newark, An Avnet Company
Chicago, IL, United States
Res N/w, Isolated, 150K, 0.125W, 2012; Resistance Nic Components
18AH9739
Res N/w, Isolated, 150K, 0.125W, 2012; Resistance Nic Components 18AH9739
RES N/W, ISOLATED, 150K, 0.125W, 2012; Resistance:150kohm; Network Circuit Type:Isolated; No. of Resistors:4Resistors ; Resistor Case / Package:2012 [5030 Metric]; Resistance Tolerance:± 2%; Voltage Rating:75V; Resistor Type:Array RoHS Compliant: Yes

RES N/W, ISOLATED, 150K, 0.125W, 2012; Resistance:150kohm; Network Circuit Type:Isolated; No. of Resistors:4Resistors; Resistor Case / Package:2012 [5030 Metric]; Resistance Tolerance:± 2%; Voltage Rating:75V; Resistor Type:Array RoHS Compliant: Yes

Supplier's Site
Res N/w, Isolated, 150K, 0.125W, 2012; Resistance Nic Components - 20AH2322 - Newark, An Avnet Company
Chicago, IL, United States
Res N/w, Isolated, 150K, 0.125W, 2012; Resistance Nic Components
20AH2322
Res N/w, Isolated, 150K, 0.125W, 2012; Resistance Nic Components 20AH2322
RES N/W, ISOLATED, 150K, 0.125W, 2012; Resistance:150kohm; Network Circuit Type:Isolated; No. of Resistors:4Resistors ; Resistor Case / Package:2012 [5030 Metric]; Resistance Tolerance:± 2%; Voltage Rating:75V; Resistor Type:Array RoHS Compliant: Yes

RES N/W, ISOLATED, 150K, 0.125W, 2012; Resistance:150kohm; Network Circuit Type:Isolated; No. of Resistors:4Resistors; Resistor Case / Package:2012 [5030 Metric]; Resistance Tolerance:± 2%; Voltage Rating:75V; Resistor Type:Array RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 18AH9739
Product Name Res N/w, Isolated, 150K, 0.125W, 2012; Resistance Nic Components
Configuration Single Resistor; Resistor, Capacitor Network
Mounting / Packaging 2012 [5030 Metric]
Resistance Range 150000 ohms
Tolerance 2 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Resistors - Through Hole Resistors - 1375550-PBV-R033-F1-0.5 - Win Source Electronics
Specs
Resistance Range 0.0330 ohms
Tolerance 0.5000 +/- %
Temperature Coefficient 30 ±ppm/°C
View Details
2 suppliers
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Zero ohm (0603) SMT Jumper, 5K / reel - 5111 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers