NIC Components Corp. Res N/w, Isolated, 100R, 0.125W, 2012; Resistance Nic Components NRSN12I4G101TRF

Description
RES N/W, ISOLATED, 100R, 0.125W, 2012; Resistance:100ohm; Network Circuit Type:Isolated; No. of Resistors:4Resistors ; Resistor Case / Package:2012 [5030 Metric]; Resistance Tolerance:± 2%; Voltage Rating:75V; Resistor Type:Array RoHS Compliant: Yes
Description
RES N/W, ISOLATED, 100R, 0.125W, 2012; Resistance:100ohm; Network Circuit Type:Isolated; No. of Resistors:4Resistors ; Resistor Case / Package:2012 [5030 Metric]; Resistance Tolerance:± 2%; Voltage Rating:75V; Resistor Type:Array RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Res N/w, Isolated, 100R, 0.125W, 2012; Resistance Nic Components - 19AH4677 - Newark, An Avnet Company
Chicago, IL, United States
Res N/w, Isolated, 100R, 0.125W, 2012; Resistance Nic Components
19AH4677
Res N/w, Isolated, 100R, 0.125W, 2012; Resistance Nic Components 19AH4677
RES N/W, ISOLATED, 100R, 0.125W, 2012; Resistance:100ohm; Network Circuit Type:Isolated; No. of Resistors:4Resistors ; Resistor Case / Package:2012 [5030 Metric]; Resistance Tolerance:± 2%; Voltage Rating:75V; Resistor Type:Array RoHS Compliant: Yes

RES N/W, ISOLATED, 100R, 0.125W, 2012; Resistance:100ohm; Network Circuit Type:Isolated; No. of Resistors:4Resistors; Resistor Case / Package:2012 [5030 Metric]; Resistance Tolerance:± 2%; Voltage Rating:75V; Resistor Type:Array RoHS Compliant: Yes

Supplier's Site
Res N/w, Isolated, 100R, 0.125W, 2012; Resistance Nic Components - 18AH9730 - Newark, An Avnet Company
Chicago, IL, United States
Res N/w, Isolated, 100R, 0.125W, 2012; Resistance Nic Components
18AH9730
Res N/w, Isolated, 100R, 0.125W, 2012; Resistance Nic Components 18AH9730
RES N/W, ISOLATED, 100R, 0.125W, 2012; Resistance:100ohm; Network Circuit Type:Isolated; No. of Resistors:4Resistors ; Resistor Case / Package:2012 [5030 Metric]; Resistance Tolerance:± 2%; Voltage Rating:75V; Resistor Type:Array RoHS Compliant: Yes

RES N/W, ISOLATED, 100R, 0.125W, 2012; Resistance:100ohm; Network Circuit Type:Isolated; No. of Resistors:4Resistors; Resistor Case / Package:2012 [5030 Metric]; Resistance Tolerance:± 2%; Voltage Rating:75V; Resistor Type:Array RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 19AH4677
Product Name Res N/w, Isolated, 100R, 0.125W, 2012; Resistance Nic Components
Configuration Single Resistor; Resistor, Capacitor Network
Mounting / Packaging 2012 [5030 Metric]
Resistance Range 100 ohms
Tolerance 2 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

0.005 OHM 5W Resistor - 52-SMS-R005-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0050 ohms
Temperature Coefficient 50 ±ppm/°C
View Details
Surface Mount Outrigger Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details
Compensating resistor 2/35E - 1-ATC1-35_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 35 ohms
View Details