NIC Components Corp. Res N/w, Isolated, 0R, 0.063W, 1206; Resistor Case / Package Nic Components NRSN06I4ZOTRF

Description
RES N/W, ISOLATED, 0R, 0.063W, 1206; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Network Circuit Type:Isolated; No. of Resistors:4Resistors ; Current Rating:1A; Power Rating per Resistor:63mW RoHS Compliant: Yes
Datasheet
Description
RES N/W, ISOLATED, 0R, 0.063W, 1206; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Network Circuit Type:Isolated; No. of Resistors:4Resistors ; Current Rating:1A; Power Rating per Resistor:63mW RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res N/w, Isolated, 0R, 0.063W, 1206; Resistor Case / Package Nic Components - 20AH2311 - Newark, An Avnet Company
Chicago, IL, United States
Res N/w, Isolated, 0R, 0.063W, 1206; Resistor Case / Package Nic Components
20AH2311
Res N/w, Isolated, 0R, 0.063W, 1206; Resistor Case / Package Nic Components 20AH2311
RES N/W, ISOLATED, 0R, 0.063W, 1206; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Network Circuit Type:Isolated; No. of Resistors:4Resistors ; Current Rating:1A; Power Rating per Resistor:63mW RoHS Compliant: Yes

RES N/W, ISOLATED, 0R, 0.063W, 1206; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Network Circuit Type:Isolated; No. of Resistors:4Resistors; Current Rating:1A; Power Rating per Resistor:63mW RoHS Compliant: Yes

Supplier's Site Datasheet
Res N/w, Isolated, 0R, 0.063W, 1206; Resistor Case / Package Nic Components - 19AH4388 - Newark, An Avnet Company
Chicago, IL, United States
Res N/w, Isolated, 0R, 0.063W, 1206; Resistor Case / Package Nic Components
19AH4388
Res N/w, Isolated, 0R, 0.063W, 1206; Resistor Case / Package Nic Components 19AH4388
RES N/W, ISOLATED, 0R, 0.063W, 1206; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Network Circuit Type:Isolated; No. of Resistors:4Resistors ; Current Rating:1A; Power Rating per Resistor:63mW RoHS Compliant: Yes

RES N/W, ISOLATED, 0R, 0.063W, 1206; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Network Circuit Type:Isolated; No. of Resistors:4Resistors; Current Rating:1A; Power Rating per Resistor:63mW RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 20AH2311
Product Name Res N/w, Isolated, 0R, 0.063W, 1206; Resistor Case / Package Nic Components
Configuration Single Resistor; Resistor, Capacitor Network
Technology / Construction Thick Film (Chip)
Mounting / Packaging 1206; 1206 [3216 Metric]
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/2CT52R103JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers
Surface Mount Resistors - 1-1614973-9 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 1210 ohms
View Details
2 suppliers