NIC Components Corp. Res N/w, Isolated, 787R, 0.063W, 1206; Resistance Nic Components NRSN06I4F7870TRF

Description
RES N/W, ISOLATED, 787R, 0.063W, 1206; Resistance:787ohm; Network Circuit Type:Isolated; No. of Resistors:4Resistors ; Resistor Case / Package:1206 [3216 Metric]; Resistance Tolerance:± 1%; Voltage Rating:50V; Resistor Type:Array RoHS Compliant: Yes
Datasheet
Description
RES N/W, ISOLATED, 787R, 0.063W, 1206; Resistance:787ohm; Network Circuit Type:Isolated; No. of Resistors:4Resistors ; Resistor Case / Package:1206 [3216 Metric]; Resistance Tolerance:± 1%; Voltage Rating:50V; Resistor Type:Array RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res N/w, Isolated, 787R, 0.063W, 1206; Resistance Nic Components - 20AH2189 - Newark, An Avnet Company
Chicago, IL, United States
Res N/w, Isolated, 787R, 0.063W, 1206; Resistance Nic Components
20AH2189
Res N/w, Isolated, 787R, 0.063W, 1206; Resistance Nic Components 20AH2189
RES N/W, ISOLATED, 787R, 0.063W, 1206; Resistance:787ohm; Network Circuit Type:Isolated; No. of Resistors:4Resistors ; Resistor Case / Package:1206 [3216 Metric]; Resistance Tolerance:± 1%; Voltage Rating:50V; Resistor Type:Array RoHS Compliant: Yes

RES N/W, ISOLATED, 787R, 0.063W, 1206; Resistance:787ohm; Network Circuit Type:Isolated; No. of Resistors:4Resistors; Resistor Case / Package:1206 [3216 Metric]; Resistance Tolerance:± 1%; Voltage Rating:50V; Resistor Type:Array RoHS Compliant: Yes

Supplier's Site Datasheet
Res N/w, Isolated, 787R, 0.063W, 1206; Resistance Nic Components - 20AH2190 - Newark, An Avnet Company
Chicago, IL, United States
Res N/w, Isolated, 787R, 0.063W, 1206; Resistance Nic Components
20AH2190
Res N/w, Isolated, 787R, 0.063W, 1206; Resistance Nic Components 20AH2190
RES N/W, ISOLATED, 787R, 0.063W, 1206; Resistance:787ohm; Network Circuit Type:Isolated; No. of Resistors:4Resistors ; Resistor Case / Package:1206 [3216 Metric]; Resistance Tolerance:± 1%; Voltage Rating:50V; Resistor Type:Array RoHS Compliant: Yes

RES N/W, ISOLATED, 787R, 0.063W, 1206; Resistance:787ohm; Network Circuit Type:Isolated; No. of Resistors:4Resistors; Resistor Case / Package:1206 [3216 Metric]; Resistance Tolerance:± 1%; Voltage Rating:50V; Resistor Type:Array RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 20AH2189
Product Name Res N/w, Isolated, 787R, 0.063W, 1206; Resistance Nic Components
Configuration Single Resistor; Resistor, Capacitor Network
Mounting / Packaging 1206; 1206 [3216 Metric]
Resistance Range 787 ohms
Tolerance 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/25E - 1-ATC1-25_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 25 ohms
View Details
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details