NIC Components Corp. Res N/w, Isolated, 562R, 0.063W, 1206; Resistance Nic Components NRSN06I4F5620TRF

Description
RES N/W, ISOLATED, 562R, 0.063W, 1206; Resistance:562ohm; Network Circuit Type:Isolated; No. of Resistors:4Resistors ; Resistor Case / Package:1206 [3216 Metric]; Resistance Tolerance:± 1%; Voltage Rating:50V; Resistor Type:Array RoHS Compliant: Yes
Datasheet
Description
RES N/W, ISOLATED, 562R, 0.063W, 1206; Resistance:562ohm; Network Circuit Type:Isolated; No. of Resistors:4Resistors ; Resistor Case / Package:1206 [3216 Metric]; Resistance Tolerance:± 1%; Voltage Rating:50V; Resistor Type:Array RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res N/w, Isolated, 562R, 0.063W, 1206; Resistance Nic Components - 20AH2164 - Newark, An Avnet Company
Chicago, IL, United States
Res N/w, Isolated, 562R, 0.063W, 1206; Resistance Nic Components
20AH2164
Res N/w, Isolated, 562R, 0.063W, 1206; Resistance Nic Components 20AH2164
RES N/W, ISOLATED, 562R, 0.063W, 1206; Resistance:562ohm; Network Circuit Type:Isolated; No. of Resistors:4Resistors ; Resistor Case / Package:1206 [3216 Metric]; Resistance Tolerance:± 1%; Voltage Rating:50V; Resistor Type:Array RoHS Compliant: Yes

RES N/W, ISOLATED, 562R, 0.063W, 1206; Resistance:562ohm; Network Circuit Type:Isolated; No. of Resistors:4Resistors; Resistor Case / Package:1206 [3216 Metric]; Resistance Tolerance:± 1%; Voltage Rating:50V; Resistor Type:Array RoHS Compliant: Yes

Supplier's Site Datasheet
Res N/w, Isolated, 562R, 0.063W, 1206; Resistance Nic Components - 19AH4503 - Newark, An Avnet Company
Chicago, IL, United States
Res N/w, Isolated, 562R, 0.063W, 1206; Resistance Nic Components
19AH4503
Res N/w, Isolated, 562R, 0.063W, 1206; Resistance Nic Components 19AH4503
RES N/W, ISOLATED, 562R, 0.063W, 1206; Resistance:562ohm; Network Circuit Type:Isolated; No. of Resistors:4Resistors ; Resistor Case / Package:1206 [3216 Metric]; Resistance Tolerance:± 1%; Voltage Rating:50V; Resistor Type:Array RoHS Compliant: Yes

RES N/W, ISOLATED, 562R, 0.063W, 1206; Resistance:562ohm; Network Circuit Type:Isolated; No. of Resistors:4Resistors; Resistor Case / Package:1206 [3216 Metric]; Resistance Tolerance:± 1%; Voltage Rating:50V; Resistor Type:Array RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 20AH2164
Product Name Res N/w, Isolated, 562R, 0.063W, 1206; Resistance Nic Components
Configuration Single Resistor; Resistor, Capacitor Network
Mounting / Packaging 1206; 1206 [3216 Metric]
Resistance Range 562 ohms
Tolerance 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2.5/40E - 1-ATC1-40_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 40 ohms
View Details
(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details