NIC Components Corp. Res N/w, Isolated, 137K, 0.063W, 1206; Resistance Nic Components NRSN06I4F1373TRF

Description
RES N/W, ISOLATED, 137K, 0.063W, 1206; Resistance:137kohm; Network Circuit Type:Isolated; No. of Resistors:4Resistors ; Resistor Case / Package:1206 [3216 Metric]; Resistance Tolerance:± 1%; Voltage Rating:50V; Resistor Type:Array RoHS Compliant: Yes
Datasheet
Description
RES N/W, ISOLATED, 137K, 0.063W, 1206; Resistance:137kohm; Network Circuit Type:Isolated; No. of Resistors:4Resistors ; Resistor Case / Package:1206 [3216 Metric]; Resistance Tolerance:± 1%; Voltage Rating:50V; Resistor Type:Array RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res N/w, Isolated, 137K, 0.063W, 1206; Resistance Nic Components - 19AH3878 - Newark, An Avnet Company
Chicago, IL, United States
Res N/w, Isolated, 137K, 0.063W, 1206; Resistance Nic Components
19AH3878
Res N/w, Isolated, 137K, 0.063W, 1206; Resistance Nic Components 19AH3878
RES N/W, ISOLATED, 137K, 0.063W, 1206; Resistance:137kohm; Network Circuit Type:Isolated; No. of Resistors:4Resistors ; Resistor Case / Package:1206 [3216 Metric]; Resistance Tolerance:± 1%; Voltage Rating:50V; Resistor Type:Array RoHS Compliant: Yes

RES N/W, ISOLATED, 137K, 0.063W, 1206; Resistance:137kohm; Network Circuit Type:Isolated; No. of Resistors:4Resistors; Resistor Case / Package:1206 [3216 Metric]; Resistance Tolerance:± 1%; Voltage Rating:50V; Resistor Type:Array RoHS Compliant: Yes

Supplier's Site Datasheet
Res N/w, Isolated, 137K, 0.063W, 1206; Resistance Nic Components - 18AH9483 - Newark, An Avnet Company
Chicago, IL, United States
Res N/w, Isolated, 137K, 0.063W, 1206; Resistance Nic Components
18AH9483
Res N/w, Isolated, 137K, 0.063W, 1206; Resistance Nic Components 18AH9483
RES N/W, ISOLATED, 137K, 0.063W, 1206; Resistance:137kohm; Network Circuit Type:Isolated; No. of Resistors:4Resistors ; Resistor Case / Package:1206 [3216 Metric]; Resistance Tolerance:± 1%; Voltage Rating:50V; Resistor Type:Array RoHS Compliant: Yes

RES N/W, ISOLATED, 137K, 0.063W, 1206; Resistance:137kohm; Network Circuit Type:Isolated; No. of Resistors:4Resistors; Resistor Case / Package:1206 [3216 Metric]; Resistance Tolerance:± 1%; Voltage Rating:50V; Resistor Type:Array RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 19AH3878
Product Name Res N/w, Isolated, 137K, 0.063W, 1206; Resistance Nic Components
Configuration Single Resistor; Resistor, Capacitor Network
Mounting / Packaging 1206; 1206 [3216 Metric]
Resistance Range 137000 ohms
Tolerance 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Connectors,Interconnects -  - Win Source Electronics
Specs
Resistance Range 8200 ohms
Tolerance 20 +/- %
Temperature Coefficient 1200 ±ppm/°C
View Details
2 suppliers
Diamond Rf Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details