NIC Components Corp. Res N/w, Bussed, 68K, 0.125W, 2512; Resistance Nic Components NRSN06D8J683TRF

Description
RES N/W, BUSSED, 68K, 0.125W, 2512; Resistance:68kohm; Network Circuit Type:Bussed; No. of Resistors:8Resistors ; Resistor Case / Package:2512 [6432 Metric]; Resistance Tolerance:± 5%; Voltage Rating:50V; Resistor Type:Array RoHS Compliant: Yes
Description
RES N/W, BUSSED, 68K, 0.125W, 2512; Resistance:68kohm; Network Circuit Type:Bussed; No. of Resistors:8Resistors ; Resistor Case / Package:2512 [6432 Metric]; Resistance Tolerance:± 5%; Voltage Rating:50V; Resistor Type:Array RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Res N/w, Bussed, 68K, 0.125W, 2512; Resistance Nic Components - 18AH9458 - Newark, An Avnet Company
Chicago, IL, United States
Res N/w, Bussed, 68K, 0.125W, 2512; Resistance Nic Components
18AH9458
Res N/w, Bussed, 68K, 0.125W, 2512; Resistance Nic Components 18AH9458
RES N/W, BUSSED, 68K, 0.125W, 2512; Resistance:68kohm; Network Circuit Type:Bussed; No. of Resistors:8Resistors ; Resistor Case / Package:2512 [6432 Metric]; Resistance Tolerance:± 5%; Voltage Rating:50V; Resistor Type:Array RoHS Compliant: Yes

RES N/W, BUSSED, 68K, 0.125W, 2512; Resistance:68kohm; Network Circuit Type:Bussed; No. of Resistors:8Resistors; Resistor Case / Package:2512 [6432 Metric]; Resistance Tolerance:± 5%; Voltage Rating:50V; Resistor Type:Array RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 18AH9458
Product Name Res N/w, Bussed, 68K, 0.125W, 2512; Resistance Nic Components
Configuration Single Resistor; Resistor, Capacitor Network
Mounting / Packaging 2512; 2512 [6432 Metric]
Resistance Range 68000 ohms
Tolerance 5 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Resistors - Chip Resistor - Surface Mount - 1375234-SMT-R330-1.0 - Win Source Electronics
Specs
Resistance Range 0.3300 ohms
Tolerance 1 +/- %
Temperature Coefficient 50 ±ppm/°C
View Details
2 suppliers
Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD); Tab Terminals
Resistance Range 3 to 400 ohms
Power Rating 0.0500 to 800 watts
View Details
(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details