NIC Components Corp. Res N/w, Bussed, 560R, 0.125W, 2512; Resistance Nic Components NRSN06D8J561TRF

Description
RES N/W, BUSSED, 560R, 0.125W, 2512; Resistance:560ohm; Network Circuit Type:Bussed; No. of Resistors:8Resistors ; Resistor Case / Package:2512 [6432 Metric]; Resistance Tolerance:± 5%; Voltage Rating:50V; Resistor Type:Array RoHS Compliant: Yes
Description
RES N/W, BUSSED, 560R, 0.125W, 2512; Resistance:560ohm; Network Circuit Type:Bussed; No. of Resistors:8Resistors ; Resistor Case / Package:2512 [6432 Metric]; Resistance Tolerance:± 5%; Voltage Rating:50V; Resistor Type:Array RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Res N/w, Bussed, 560R, 0.125W, 2512; Resistance Nic Components - 19AH7060 - Newark, An Avnet Company
Chicago, IL, United States
Res N/w, Bussed, 560R, 0.125W, 2512; Resistance Nic Components
19AH7060
Res N/w, Bussed, 560R, 0.125W, 2512; Resistance Nic Components 19AH7060
RES N/W, BUSSED, 560R, 0.125W, 2512; Resistance:560ohm; Network Circuit Type:Bussed; No. of Resistors:8Resistors ; Resistor Case / Package:2512 [6432 Metric]; Resistance Tolerance:± 5%; Voltage Rating:50V; Resistor Type:Array RoHS Compliant: Yes

RES N/W, BUSSED, 560R, 0.125W, 2512; Resistance:560ohm; Network Circuit Type:Bussed; No. of Resistors:8Resistors; Resistor Case / Package:2512 [6432 Metric]; Resistance Tolerance:± 5%; Voltage Rating:50V; Resistor Type:Array RoHS Compliant: Yes

Supplier's Site
Res N/w, Bussed, 560R, 0.125W, 2512; Resistance Nic Components - 18AH9456 - Newark, An Avnet Company
Chicago, IL, United States
Res N/w, Bussed, 560R, 0.125W, 2512; Resistance Nic Components
18AH9456
Res N/w, Bussed, 560R, 0.125W, 2512; Resistance Nic Components 18AH9456
RES N/W, BUSSED, 560R, 0.125W, 2512; Resistance:560ohm; Network Circuit Type:Bussed; No. of Resistors:8Resistors ; Resistor Case / Package:2512 [6432 Metric]; Resistance Tolerance:± 5%; Voltage Rating:50V; Resistor Type:Array RoHS Compliant: Yes

RES N/W, BUSSED, 560R, 0.125W, 2512; Resistance:560ohm; Network Circuit Type:Bussed; No. of Resistors:8Resistors; Resistor Case / Package:2512 [6432 Metric]; Resistance Tolerance:± 5%; Voltage Rating:50V; Resistor Type:Array RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 19AH7060
Product Name Res N/w, Bussed, 560R, 0.125W, 2512; Resistance Nic Components
Configuration Single Resistor; Resistor, Capacitor Network
Mounting / Packaging 2512; 2512 [6432 Metric]
Resistance Range 560 ohms
Tolerance 5 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Resistors - Chip Resistor - Surface Mount - 1375359-BVT-I-R003-1.0 - Win Source Electronics
Specs
Resistance Range 0.0030 ohms
Tolerance 1 +/- %
Temperature Coefficient 50 ±ppm/°C
View Details
2 suppliers
Surface Mount Outrigger Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details