NIC Components Corp. Res N/w, Bussed, 5K1, 0.125W, 2512; Resistance Nic Components NRSN06D8J512TRF

Description
RES N/W, BUSSED, 5K1, 0.125W, 2512; Resistance:5.1kohm; Network Circuit Type:Bussed; No. of Resistors:8Resistors ; Resistor Case / Package:2512 [6432 Metric]; Resistance Tolerance:± 5%; Voltage Rating:50V; Resistor Type:Array RoHS Compliant: Yes
Datasheet
Description
RES N/W, BUSSED, 5K1, 0.125W, 2512; Resistance:5.1kohm; Network Circuit Type:Bussed; No. of Resistors:8Resistors ; Resistor Case / Package:2512 [6432 Metric]; Resistance Tolerance:± 5%; Voltage Rating:50V; Resistor Type:Array RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res N/w, Bussed, 5K1, 0.125W, 2512; Resistance Nic Components - 18AH9455 - Newark, An Avnet Company
Chicago, IL, United States
Res N/w, Bussed, 5K1, 0.125W, 2512; Resistance Nic Components
18AH9455
Res N/w, Bussed, 5K1, 0.125W, 2512; Resistance Nic Components 18AH9455
RES N/W, BUSSED, 5K1, 0.125W, 2512; Resistance:5.1kohm; Network Circuit Type:Bussed; No. of Resistors:8Resistors ; Resistor Case / Package:2512 [6432 Metric]; Resistance Tolerance:± 5%; Voltage Rating:50V; Resistor Type:Array RoHS Compliant: Yes

RES N/W, BUSSED, 5K1, 0.125W, 2512; Resistance:5.1kohm; Network Circuit Type:Bussed; No. of Resistors:8Resistors; Resistor Case / Package:2512 [6432 Metric]; Resistance Tolerance:± 5%; Voltage Rating:50V; Resistor Type:Array RoHS Compliant: Yes

Supplier's Site Datasheet
Res N/w, Bussed, 5K1, 0.125W, 2512; Resistance Nic Components - 19AH7059 - Newark, An Avnet Company
Chicago, IL, United States
Res N/w, Bussed, 5K1, 0.125W, 2512; Resistance Nic Components
19AH7059
Res N/w, Bussed, 5K1, 0.125W, 2512; Resistance Nic Components 19AH7059
RES N/W, BUSSED, 5K1, 0.125W, 2512; Resistance:5.1kohm; Network Circuit Type:Bussed; No. of Resistors:8Resistors ; Resistor Case / Package:2512 [6432 Metric]; Resistance Tolerance:± 5%; Voltage Rating:50V; Resistor Type:Array RoHS Compliant: Yes

RES N/W, BUSSED, 5K1, 0.125W, 2512; Resistance:5.1kohm; Network Circuit Type:Bussed; No. of Resistors:8Resistors; Resistor Case / Package:2512 [6432 Metric]; Resistance Tolerance:± 5%; Voltage Rating:50V; Resistor Type:Array RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 18AH9455
Product Name Res N/w, Bussed, 5K1, 0.125W, 2512; Resistance Nic Components
Configuration Single Resistor; Resistor, Capacitor Network
Mounting / Packaging 2512; 2512 [6432 Metric]
Resistance Range 5100 ohms
Tolerance 5 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Resistor Networks, Arrays - SIL08E154J-ND - DigiKey
Specs
Configuration Chip Array
Category / Application General Use
Mounting / Packaging ThroughHole; 8-SIP
View Details
2 suppliers
Through Hole Resistors - 1722151 - RS Components, Ltd.
Specs
Technology / Construction Ceramic Composition; Silicone ceramic
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
0.002 OHM 6W Resistor - 52-BVS-I-R002-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 3920 (1052 Metric)
Resistance Range 0.0020 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
Through Hole Resistors - 2019-CF1/2C475J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details