NIC Components Corp. Res N/w, Bussed, 2K4, 0.125W, 2512; Resistance Nic Components NRSN06D8J242TRF

Description
RES N/W, BUSSED, 2K4, 0.125W, 2512; Resistance:2.4kohm; Network Circuit Type:Bussed; No. of Resistors:8Resistors ; Resistor Case / Package:2512 [6432 Metric]; Resistance Tolerance:± 5%; Voltage Rating:50V; Resistor Type:Array RoHS Compliant: Yes
Description
RES N/W, BUSSED, 2K4, 0.125W, 2512; Resistance:2.4kohm; Network Circuit Type:Bussed; No. of Resistors:8Resistors ; Resistor Case / Package:2512 [6432 Metric]; Resistance Tolerance:± 5%; Voltage Rating:50V; Resistor Type:Array RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Res N/w, Bussed, 2K4, 0.125W, 2512; Resistance Nic Components - 18AH9449 - Newark, An Avnet Company
Chicago, IL, United States
Res N/w, Bussed, 2K4, 0.125W, 2512; Resistance Nic Components
18AH9449
Res N/w, Bussed, 2K4, 0.125W, 2512; Resistance Nic Components 18AH9449
RES N/W, BUSSED, 2K4, 0.125W, 2512; Resistance:2.4kohm; Network Circuit Type:Bussed; No. of Resistors:8Resistors ; Resistor Case / Package:2512 [6432 Metric]; Resistance Tolerance:± 5%; Voltage Rating:50V; Resistor Type:Array RoHS Compliant: Yes

RES N/W, BUSSED, 2K4, 0.125W, 2512; Resistance:2.4kohm; Network Circuit Type:Bussed; No. of Resistors:8Resistors; Resistor Case / Package:2512 [6432 Metric]; Resistance Tolerance:± 5%; Voltage Rating:50V; Resistor Type:Array RoHS Compliant: Yes

Supplier's Site
Res N/w, Bussed, 2K4, 0.125W, 2512; Resistance Nic Components - 19AH3772 - Newark, An Avnet Company
Chicago, IL, United States
Res N/w, Bussed, 2K4, 0.125W, 2512; Resistance Nic Components
19AH3772
Res N/w, Bussed, 2K4, 0.125W, 2512; Resistance Nic Components 19AH3772
RES N/W, BUSSED, 2K4, 0.125W, 2512; Resistance:2.4kohm; Network Circuit Type:Bussed; No. of Resistors:8Resistors ; Resistor Case / Package:2512 [6432 Metric]; Resistance Tolerance:± 5%; Voltage Rating:50V; Resistor Type:Array RoHS Compliant: Yes

RES N/W, BUSSED, 2K4, 0.125W, 2512; Resistance:2.4kohm; Network Circuit Type:Bussed; No. of Resistors:8Resistors; Resistor Case / Package:2512 [6432 Metric]; Resistance Tolerance:± 5%; Voltage Rating:50V; Resistor Type:Array RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 18AH9449
Product Name Res N/w, Bussed, 2K4, 0.125W, 2512; Resistance Nic Components
Configuration Single Resistor; Resistor, Capacitor Network
Mounting / Packaging 2512; 2512 [6432 Metric]
Resistance Range 2400 ohms
Tolerance 5 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614971-5 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 12.1 ohms
View Details
2 suppliers
EOL/Series Resistor Module, 12K ohm, Call Points - K859901989A-12000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details