NIC Components Corp. Res N/w, Bussed, 16K, 0.125W, 2512; Resistance Nic Components NRSN06D8J163TRF

Description
RES N/W, BUSSED, 16K, 0.125W, 2512; Resistance:16kohm; Network Circuit Type:Bussed; No. of Resistors:8Resistors ; Resistor Case / Package:2512 [6432 Metric]; Resistance Tolerance:± 5%; Voltage Rating:50V; Resistor Type:Array RoHS Compliant: Yes
Description
RES N/W, BUSSED, 16K, 0.125W, 2512; Resistance:16kohm; Network Circuit Type:Bussed; No. of Resistors:8Resistors ; Resistor Case / Package:2512 [6432 Metric]; Resistance Tolerance:± 5%; Voltage Rating:50V; Resistor Type:Array RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Res N/w, Bussed, 16K, 0.125W, 2512; Resistance Nic Components - 19AH3754 - Newark, An Avnet Company
Chicago, IL, United States
Res N/w, Bussed, 16K, 0.125W, 2512; Resistance Nic Components
19AH3754
Res N/w, Bussed, 16K, 0.125W, 2512; Resistance Nic Components 19AH3754
RES N/W, BUSSED, 16K, 0.125W, 2512; Resistance:16kohm; Network Circuit Type:Bussed; No. of Resistors:8Resistors ; Resistor Case / Package:2512 [6432 Metric]; Resistance Tolerance:± 5%; Voltage Rating:50V; Resistor Type:Array RoHS Compliant: Yes

RES N/W, BUSSED, 16K, 0.125W, 2512; Resistance:16kohm; Network Circuit Type:Bussed; No. of Resistors:8Resistors; Resistor Case / Package:2512 [6432 Metric]; Resistance Tolerance:± 5%; Voltage Rating:50V; Resistor Type:Array RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 19AH3754
Product Name Res N/w, Bussed, 16K, 0.125W, 2512; Resistance Nic Components
Configuration Single Resistor; Resistor, Capacitor Network
Mounting / Packaging 2512; 2512 [6432 Metric]
Resistance Range 16000 ohms
Tolerance 5 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Resistor For Linear Network Te Connectivity Sensors - 77AH7711 - Newark, An Avnet Company
Specs
Configuration Single Resistor; Resistor, Capacitor Network
View Details
Chassis Mount Resistors - 1615856 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Aluminium housed
Temperature Coefficient 30 ±ppm/°C
View Details
0.0003 OHM 10W Resistor - 52-BVS-M-R0003-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 3920 (1052 Metric)
Resistance Range 3.00E-4 ohms
Power Rating 5 watts
View Details
Through Hole Resistors - 2019-CF1/4C393J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details