NIC Components Corp. Res N/w, Bussed, 160R, 0.125W, 2512; Resistance Nic Components NRSN06D8J161TRF

Description
RES N/W, BUSSED, 160R, 0.125W, 2512; Resistance:160ohm; Network Circuit Type:Bussed; No. of Resistors:8Resistors ; Resistor Case / Package:2512 [6432 Metric]; Resistance Tolerance:± 5%; Voltage Rating:50V; Resistor Type:Array RoHS Compliant: Yes
Description
RES N/W, BUSSED, 160R, 0.125W, 2512; Resistance:160ohm; Network Circuit Type:Bussed; No. of Resistors:8Resistors ; Resistor Case / Package:2512 [6432 Metric]; Resistance Tolerance:± 5%; Voltage Rating:50V; Resistor Type:Array RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Res N/w, Bussed, 160R, 0.125W, 2512; Resistance Nic Components - 18AH9442 - Newark, An Avnet Company
Chicago, IL, United States
Res N/w, Bussed, 160R, 0.125W, 2512; Resistance Nic Components
18AH9442
Res N/w, Bussed, 160R, 0.125W, 2512; Resistance Nic Components 18AH9442
RES N/W, BUSSED, 160R, 0.125W, 2512; Resistance:160ohm; Network Circuit Type:Bussed; No. of Resistors:8Resistors ; Resistor Case / Package:2512 [6432 Metric]; Resistance Tolerance:± 5%; Voltage Rating:50V; Resistor Type:Array RoHS Compliant: Yes

RES N/W, BUSSED, 160R, 0.125W, 2512; Resistance:160ohm; Network Circuit Type:Bussed; No. of Resistors:8Resistors; Resistor Case / Package:2512 [6432 Metric]; Resistance Tolerance:± 5%; Voltage Rating:50V; Resistor Type:Array RoHS Compliant: Yes

Supplier's Site
Res N/w, Bussed, 160R, 0.125W, 2512; Resistance Nic Components - 18AH9443 - Newark, An Avnet Company
Chicago, IL, United States
Res N/w, Bussed, 160R, 0.125W, 2512; Resistance Nic Components
18AH9443
Res N/w, Bussed, 160R, 0.125W, 2512; Resistance Nic Components 18AH9443
RES N/W, BUSSED, 160R, 0.125W, 2512; Resistance:160ohm; Network Circuit Type:Bussed; No. of Resistors:8Resistors ; Resistor Case / Package:2512 [6432 Metric]; Resistance Tolerance:± 5%; Voltage Rating:50V; Resistor Type:Array RoHS Compliant: Yes

RES N/W, BUSSED, 160R, 0.125W, 2512; Resistance:160ohm; Network Circuit Type:Bussed; No. of Resistors:8Resistors; Resistor Case / Package:2512 [6432 Metric]; Resistance Tolerance:± 5%; Voltage Rating:50V; Resistor Type:Array RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 18AH9442
Product Name Res N/w, Bussed, 160R, 0.125W, 2512; Resistance Nic Components
Configuration Single Resistor; Resistor, Capacitor Network
Mounting / Packaging 2512; 2512 [6432 Metric]
Resistance Range 160 ohms
Tolerance 5 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (0805) SMT Jumper, 1K / reel - 5106 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers
Diamond RF Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details