RES N/W, BUSSED, 1K2, 0.125W, 2512; Resistance:1.2kohm; Network Circuit Type:Bussed; No. of Resistors:8Resistors
| Newark, An Avnet Company | |
|---|---|
| Product Category | Resistors |
| Product Number | 18AH9440 |
| Product Name | Res N/w, Bussed, 1K2, 0.125W, 2512; Resistance Nic Components |
| Configuration | Single Resistor; Resistor, Capacitor Network |
| Mounting / Packaging | 2512; 2512 [6432 Metric] |
| Resistance Range | 1200 ohms |
| Tolerance | 5 +/- % |