NIC Components Corp. Res N/w, Bussed, 10K, 0.125W, 2512; Resistance Nic Components NRSN06D8J103TRF

Description
RES N/W, BUSSED, 10K, 0.125W, 2512; Resistance:10kohm; Network Circuit Type:Bussed; No. of Resistors:8Resistors ; Resistor Case / Package:2512 [6432 Metric]; Resistance Tolerance:± 5%; Voltage Rating:50V; Resistor Type:Array RoHS Compliant: Yes
Datasheet
Description
RES N/W, BUSSED, 10K, 0.125W, 2512; Resistance:10kohm; Network Circuit Type:Bussed; No. of Resistors:8Resistors ; Resistor Case / Package:2512 [6432 Metric]; Resistance Tolerance:± 5%; Voltage Rating:50V; Resistor Type:Array RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res N/w, Bussed, 10K, 0.125W, 2512; Resistance Nic Components - 19AH7025 - Newark, An Avnet Company
Chicago, IL, United States
Res N/w, Bussed, 10K, 0.125W, 2512; Resistance Nic Components
19AH7025
Res N/w, Bussed, 10K, 0.125W, 2512; Resistance Nic Components 19AH7025
RES N/W, BUSSED, 10K, 0.125W, 2512; Resistance:10kohm; Network Circuit Type:Bussed; No. of Resistors:8Resistors ; Resistor Case / Package:2512 [6432 Metric]; Resistance Tolerance:± 5%; Voltage Rating:50V; Resistor Type:Array RoHS Compliant: Yes

RES N/W, BUSSED, 10K, 0.125W, 2512; Resistance:10kohm; Network Circuit Type:Bussed; No. of Resistors:8Resistors; Resistor Case / Package:2512 [6432 Metric]; Resistance Tolerance:± 5%; Voltage Rating:50V; Resistor Type:Array RoHS Compliant: Yes

Supplier's Site Datasheet
Res N/w, Bussed, 10K, 0.125W, 2512; Resistance Nic Components - 19AH7024 - Newark, An Avnet Company
Chicago, IL, United States
Res N/w, Bussed, 10K, 0.125W, 2512; Resistance Nic Components
19AH7024
Res N/w, Bussed, 10K, 0.125W, 2512; Resistance Nic Components 19AH7024
RES N/W, BUSSED, 10K, 0.125W, 2512; Resistance:10kohm; Network Circuit Type:Bussed; No. of Resistors:8Resistors ; Resistor Case / Package:2512 [6432 Metric]; Resistance Tolerance:± 5%; Voltage Rating:50V; Resistor Type:Array RoHS Compliant: Yes

RES N/W, BUSSED, 10K, 0.125W, 2512; Resistance:10kohm; Network Circuit Type:Bussed; No. of Resistors:8Resistors; Resistor Case / Package:2512 [6432 Metric]; Resistance Tolerance:± 5%; Voltage Rating:50V; Resistor Type:Array RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 19AH7025
Product Name Res N/w, Bussed, 10K, 0.125W, 2512; Resistance Nic Components
Configuration Single Resistor; Resistor, Capacitor Network
Mounting / Packaging 2512; 2512 [6432 Metric]
Resistance Range 10000 ohms
Tolerance 5 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/25E - 1-ATC1-25_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 25 ohms
View Details
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Liquid Load Banks -  - Thermon, Inc
Specs
Category / Application Data Centers
Power Rating 600000 watts
View Details
(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details