NIC Components Corp. Res N/w, Bussed, 7K5, 0.125W, 2512; Resistance Nic Components NRSN06C8J752TRF

Description
RES N/W, BUSSED, 7K5, 0.125W, 2512; Resistance:7.5kohm; Network Circuit Type:Bussed; No. of Resistors:8Resistors ; Resistor Case / Package:2512 [6432 Metric]; Resistance Tolerance:± 5%; Voltage Rating:50V; Resistor Type:Array RoHS Compliant: Yes
Description
RES N/W, BUSSED, 7K5, 0.125W, 2512; Resistance:7.5kohm; Network Circuit Type:Bussed; No. of Resistors:8Resistors ; Resistor Case / Package:2512 [6432 Metric]; Resistance Tolerance:± 5%; Voltage Rating:50V; Resistor Type:Array RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Res N/w, Bussed, 7K5, 0.125W, 2512; Resistance Nic Components - 18AH9437 - Newark, An Avnet Company
Chicago, IL, United States
Res N/w, Bussed, 7K5, 0.125W, 2512; Resistance Nic Components
18AH9437
Res N/w, Bussed, 7K5, 0.125W, 2512; Resistance Nic Components 18AH9437
RES N/W, BUSSED, 7K5, 0.125W, 2512; Resistance:7.5kohm; Network Circuit Type:Bussed; No. of Resistors:8Resistors ; Resistor Case / Package:2512 [6432 Metric]; Resistance Tolerance:± 5%; Voltage Rating:50V; Resistor Type:Array RoHS Compliant: Yes

RES N/W, BUSSED, 7K5, 0.125W, 2512; Resistance:7.5kohm; Network Circuit Type:Bussed; No. of Resistors:8Resistors; Resistor Case / Package:2512 [6432 Metric]; Resistance Tolerance:± 5%; Voltage Rating:50V; Resistor Type:Array RoHS Compliant: Yes

Supplier's Site
Res N/w, Bussed, 7K5, 0.125W, 2512; Resistance Nic Components - 19AH7021 - Newark, An Avnet Company
Chicago, IL, United States
Res N/w, Bussed, 7K5, 0.125W, 2512; Resistance Nic Components
19AH7021
Res N/w, Bussed, 7K5, 0.125W, 2512; Resistance Nic Components 19AH7021
RES N/W, BUSSED, 7K5, 0.125W, 2512; Resistance:7.5kohm; Network Circuit Type:Bussed; No. of Resistors:8Resistors ; Resistor Case / Package:2512 [6432 Metric]; Resistance Tolerance:± 5%; Voltage Rating:50V; Resistor Type:Array RoHS Compliant: Yes

RES N/W, BUSSED, 7K5, 0.125W, 2512; Resistance:7.5kohm; Network Circuit Type:Bussed; No. of Resistors:8Resistors; Resistor Case / Package:2512 [6432 Metric]; Resistance Tolerance:± 5%; Voltage Rating:50V; Resistor Type:Array RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 18AH9437
Product Name Res N/w, Bussed, 7K5, 0.125W, 2512; Resistance Nic Components
Configuration Single Resistor; Resistor, Capacitor Network
Mounting / Packaging 2512; 2512 [6432 Metric]
Resistance Range 7500 ohms
Tolerance 5 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Through-Hole Resistors - 1-1623719-0 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 47 ohms
Tolerance 10 +/- %
View Details
2 suppliers
EOL/Series Resistor Module, 2.4K ohm Call Points - K859901989A-2400 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details