NIC Components Corp. Res N/w, Bussed, 360R, 0.125W, 2512; Resistance Nic Components NRSN06C8J361TRF

Description
RES N/W, BUSSED, 360R, 0.125W, 2512; Resistance:360ohm; Network Circuit Type:Bussed; No. of Resistors:8Resistors ; Resistor Case / Package:2512 [6432 Metric]; Resistance Tolerance:± 5%; Voltage Rating:50V; Resistor Type:Array RoHS Compliant: Yes
Description
RES N/W, BUSSED, 360R, 0.125W, 2512; Resistance:360ohm; Network Circuit Type:Bussed; No. of Resistors:8Resistors ; Resistor Case / Package:2512 [6432 Metric]; Resistance Tolerance:± 5%; Voltage Rating:50V; Resistor Type:Array RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Res N/w, Bussed, 360R, 0.125W, 2512; Resistance Nic Components - 18AH9426 - Newark, An Avnet Company
Chicago, IL, United States
Res N/w, Bussed, 360R, 0.125W, 2512; Resistance Nic Components
18AH9426
Res N/w, Bussed, 360R, 0.125W, 2512; Resistance Nic Components 18AH9426
RES N/W, BUSSED, 360R, 0.125W, 2512; Resistance:360ohm; Network Circuit Type:Bussed; No. of Resistors:8Resistors ; Resistor Case / Package:2512 [6432 Metric]; Resistance Tolerance:± 5%; Voltage Rating:50V; Resistor Type:Array RoHS Compliant: Yes

RES N/W, BUSSED, 360R, 0.125W, 2512; Resistance:360ohm; Network Circuit Type:Bussed; No. of Resistors:8Resistors; Resistor Case / Package:2512 [6432 Metric]; Resistance Tolerance:± 5%; Voltage Rating:50V; Resistor Type:Array RoHS Compliant: Yes

Supplier's Site
Res N/w, Bussed, 360R, 0.125W, 2512; Resistance Nic Components - 18AH9425 - Newark, An Avnet Company
Chicago, IL, United States
Res N/w, Bussed, 360R, 0.125W, 2512; Resistance Nic Components
18AH9425
Res N/w, Bussed, 360R, 0.125W, 2512; Resistance Nic Components 18AH9425
RES N/W, BUSSED, 360R, 0.125W, 2512; Resistance:360ohm; Network Circuit Type:Bussed; No. of Resistors:8Resistors ; Resistor Case / Package:2512 [6432 Metric]; Resistance Tolerance:± 5%; Voltage Rating:50V; Resistor Type:Array RoHS Compliant: Yes

RES N/W, BUSSED, 360R, 0.125W, 2512; Resistance:360ohm; Network Circuit Type:Bussed; No. of Resistors:8Resistors; Resistor Case / Package:2512 [6432 Metric]; Resistance Tolerance:± 5%; Voltage Rating:50V; Resistor Type:Array RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 18AH9426
Product Name Res N/w, Bussed, 360R, 0.125W, 2512; Resistance Nic Components
Configuration Single Resistor; Resistor, Capacitor Network
Mounting / Packaging 2512; 2512 [6432 Metric]
Resistance Range 360 ohms
Tolerance 5 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/30E - 1-ATC1-30_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 30 ohms
View Details
Through Hole Resistors - 1260441 - RS Components, Ltd.
Specs
Technology / Construction Ceramic Composition; Silicone ceramic
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Through Hole Resistors - 2019-CF1/4CT52R220JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers