NIC Components Corp. Res N/w, Bussed, 3K, 0.125W, 2512; Resistance Nic Components NRSN06C8J302TRF

Description
RES N/W, BUSSED, 3K, 0.125W, 2512; Resistance:3kohm; Network Circuit Type:Bussed; No. of Resistors:8Resistors ; Resistor Case / Package:2512 [6432 Metric]; Resistance Tolerance:± 5%; Voltage Rating:50V; Power Rating per Resistor:125mWRoHS Compliant: Yes
Description
RES N/W, BUSSED, 3K, 0.125W, 2512; Resistance:3kohm; Network Circuit Type:Bussed; No. of Resistors:8Resistors ; Resistor Case / Package:2512 [6432 Metric]; Resistance Tolerance:± 5%; Voltage Rating:50V; Power Rating per Resistor:125mWRoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Res N/w, Bussed, 3K, 0.125W, 2512; Resistance Nic Components - 19AH4170 - Newark, An Avnet Company
Chicago, IL, United States
Res N/w, Bussed, 3K, 0.125W, 2512; Resistance Nic Components
19AH4170
Res N/w, Bussed, 3K, 0.125W, 2512; Resistance Nic Components 19AH4170
RES N/W, BUSSED, 3K, 0.125W, 2512; Resistance:3kohm; Network Circuit Type:Bussed; No. of Resistors:8Resistors ; Resistor Case / Package:2512 [6432 Metric]; Resistance Tolerance:± 5%; Voltage Rating:50V; Power Rating per Resistor:125mWRoHS Compliant: Yes

RES N/W, BUSSED, 3K, 0.125W, 2512; Resistance:3kohm; Network Circuit Type:Bussed; No. of Resistors:8Resistors; Resistor Case / Package:2512 [6432 Metric]; Resistance Tolerance:± 5%; Voltage Rating:50V; Power Rating per Resistor:125mWRoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 19AH4170
Product Name Res N/w, Bussed, 3K, 0.125W, 2512; Resistance Nic Components
Configuration Single Resistor; Resistor, Capacitor Network
Mounting / Packaging 2512; 2512 [6432 Metric]
Resistance Range 3000 ohms
Tolerance 5 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (0603) SMT Jumper, 5K / reel - 5111 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Resistors - Through Hole Resistors - BSR15 - Shenzhen Shengyu Electronics Technology Limited
Specs
Resistance Range 1200 ohms
Power Rating 15 watts
View Details