NIC Components Corp. Res N/w, Bussed, 2K7, 0.125W, 2512; Resistance Nic Components NRSN06C8J272TRF

Description
RES N/W, BUSSED, 2K7, 0.125W, 2512; Resistance:2.7kohm; Network Circuit Type:Bussed; No. of Resistors:8Resistors ; Resistor Case / Package:2512 [6432 Metric]; Resistance Tolerance:± 5%; Voltage Rating:50V; Resistor Type:Array RoHS Compliant: Yes
Description
RES N/W, BUSSED, 2K7, 0.125W, 2512; Resistance:2.7kohm; Network Circuit Type:Bussed; No. of Resistors:8Resistors ; Resistor Case / Package:2512 [6432 Metric]; Resistance Tolerance:± 5%; Voltage Rating:50V; Resistor Type:Array RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Res N/w, Bussed, 2K7, 0.125W, 2512; Resistance Nic Components - 18AH9422 - Newark, An Avnet Company
Chicago, IL, United States
Res N/w, Bussed, 2K7, 0.125W, 2512; Resistance Nic Components
18AH9422
Res N/w, Bussed, 2K7, 0.125W, 2512; Resistance Nic Components 18AH9422
RES N/W, BUSSED, 2K7, 0.125W, 2512; Resistance:2.7kohm; Network Circuit Type:Bussed; No. of Resistors:8Resistors ; Resistor Case / Package:2512 [6432 Metric]; Resistance Tolerance:± 5%; Voltage Rating:50V; Resistor Type:Array RoHS Compliant: Yes

RES N/W, BUSSED, 2K7, 0.125W, 2512; Resistance:2.7kohm; Network Circuit Type:Bussed; No. of Resistors:8Resistors; Resistor Case / Package:2512 [6432 Metric]; Resistance Tolerance:± 5%; Voltage Rating:50V; Resistor Type:Array RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 18AH9422
Product Name Res N/w, Bussed, 2K7, 0.125W, 2512; Resistance Nic Components
Configuration Single Resistor; Resistor, Capacitor Network
Mounting / Packaging 2512; 2512 [6432 Metric]
Resistance Range 2700 ohms
Tolerance 5 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details