NIC Components Corp. Res N/w, Bussed, 180K, 0.125W, 2512; Resistance Nic Components NRSN06C8J184TRF

Description
RES N/W, BUSSED, 180K, 0.125W, 2512; Resistance:180kohm; Network Circuit Type:Bussed; No. of Resistors:8Resistors ; Resistor Case / Package:2512 [6432 Metric]; Resistance Tolerance:± 5%; Voltage Rating:50V; Resistor Type:Array RoHS Compliant: Yes
Description
RES N/W, BUSSED, 180K, 0.125W, 2512; Resistance:180kohm; Network Circuit Type:Bussed; No. of Resistors:8Resistors ; Resistor Case / Package:2512 [6432 Metric]; Resistance Tolerance:± 5%; Voltage Rating:50V; Resistor Type:Array RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Res N/w, Bussed, 180K, 0.125W, 2512; Resistance Nic Components - 18AH9417 - Newark, An Avnet Company
Chicago, IL, United States
Res N/w, Bussed, 180K, 0.125W, 2512; Resistance Nic Components
18AH9417
Res N/w, Bussed, 180K, 0.125W, 2512; Resistance Nic Components 18AH9417
RES N/W, BUSSED, 180K, 0.125W, 2512; Resistance:180kohm; Network Circuit Type:Bussed; No. of Resistors:8Resistors ; Resistor Case / Package:2512 [6432 Metric]; Resistance Tolerance:± 5%; Voltage Rating:50V; Resistor Type:Array RoHS Compliant: Yes

RES N/W, BUSSED, 180K, 0.125W, 2512; Resistance:180kohm; Network Circuit Type:Bussed; No. of Resistors:8Resistors; Resistor Case / Package:2512 [6432 Metric]; Resistance Tolerance:± 5%; Voltage Rating:50V; Resistor Type:Array RoHS Compliant: Yes

Supplier's Site
Res N/w, Bussed, 180K, 0.125W, 2512; Resistance Nic Components - 20AH1978 - Newark, An Avnet Company
Chicago, IL, United States
Res N/w, Bussed, 180K, 0.125W, 2512; Resistance Nic Components
20AH1978
Res N/w, Bussed, 180K, 0.125W, 2512; Resistance Nic Components 20AH1978
RES N/W, BUSSED, 180K, 0.125W, 2512; Resistance:180kohm; Network Circuit Type:Bussed; No. of Resistors:8Resistors ; Resistor Case / Package:2512 [6432 Metric]; Resistance Tolerance:± 5%; Voltage Rating:50V; Resistor Type:Array RoHS Compliant: Yes

RES N/W, BUSSED, 180K, 0.125W, 2512; Resistance:180kohm; Network Circuit Type:Bussed; No. of Resistors:8Resistors; Resistor Case / Package:2512 [6432 Metric]; Resistance Tolerance:± 5%; Voltage Rating:50V; Resistor Type:Array RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 18AH9417
Product Name Res N/w, Bussed, 180K, 0.125W, 2512; Resistance Nic Components
Configuration Single Resistor; Resistor, Capacitor Network
Mounting / Packaging 2512; 2512 [6432 Metric]
Resistance Range 180000 ohms
Tolerance 5 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/25E - 1-ATC1-25_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 25 ohms
View Details
Chassis Mount Resistors - 1311255 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Axial Leads; Aluminium housed
Temperature Coefficient 100 ±ppm/°C
View Details
Through Hole Resistors - 2019-CF1/2CT52R122JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details