NIC Components Corp. Res N/w, Bussed, 150K, 0.125W, 2512; Resistance Nic Components NRSN06C8J154TRF

Description
RES N/W, BUSSED, 150K, 0.125W, 2512; Resistance:150kohm; Network Circuit Type:Bussed; No. of Resistors:8Resistors ; Resistor Case / Package:2512 [6432 Metric]; Resistance Tolerance:± 5%; Voltage Rating:50V; Resistor Type:Array RoHS Compliant: Yes
Description
RES N/W, BUSSED, 150K, 0.125W, 2512; Resistance:150kohm; Network Circuit Type:Bussed; No. of Resistors:8Resistors ; Resistor Case / Package:2512 [6432 Metric]; Resistance Tolerance:± 5%; Voltage Rating:50V; Resistor Type:Array RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Res N/w, Bussed, 150K, 0.125W, 2512; Resistance Nic Components - 18AH9413 - Newark, An Avnet Company
Chicago, IL, United States
Res N/w, Bussed, 150K, 0.125W, 2512; Resistance Nic Components
18AH9413
Res N/w, Bussed, 150K, 0.125W, 2512; Resistance Nic Components 18AH9413
RES N/W, BUSSED, 150K, 0.125W, 2512; Resistance:150kohm; Network Circuit Type:Bussed; No. of Resistors:8Resistors ; Resistor Case / Package:2512 [6432 Metric]; Resistance Tolerance:± 5%; Voltage Rating:50V; Resistor Type:Array RoHS Compliant: Yes

RES N/W, BUSSED, 150K, 0.125W, 2512; Resistance:150kohm; Network Circuit Type:Bussed; No. of Resistors:8Resistors; Resistor Case / Package:2512 [6432 Metric]; Resistance Tolerance:± 5%; Voltage Rating:50V; Resistor Type:Array RoHS Compliant: Yes

Supplier's Site
Res N/w, Bussed, 150K, 0.125W, 2512; Resistance Nic Components - 19AH6999 - Newark, An Avnet Company
Chicago, IL, United States
Res N/w, Bussed, 150K, 0.125W, 2512; Resistance Nic Components
19AH6999
Res N/w, Bussed, 150K, 0.125W, 2512; Resistance Nic Components 19AH6999
RES N/W, BUSSED, 150K, 0.125W, 2512; Resistance:150kohm; Network Circuit Type:Bussed; No. of Resistors:8Resistors ; Resistor Case / Package:2512 [6432 Metric]; Resistance Tolerance:± 5%; Voltage Rating:50V; Resistor Type:Array RoHS Compliant: Yes

RES N/W, BUSSED, 150K, 0.125W, 2512; Resistance:150kohm; Network Circuit Type:Bussed; No. of Resistors:8Resistors; Resistor Case / Package:2512 [6432 Metric]; Resistance Tolerance:± 5%; Voltage Rating:50V; Resistor Type:Array RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 18AH9413
Product Name Res N/w, Bussed, 150K, 0.125W, 2512; Resistance Nic Components
Configuration Single Resistor; Resistor, Capacitor Network
Mounting / Packaging 2512; 2512 [6432 Metric]
Resistance Range 150000 ohms
Tolerance 5 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Connectors,Interconnects -  - Win Source Electronics
Specs
Resistance Range 8200 ohms
Tolerance 20 +/- %
Temperature Coefficient 1200 ±ppm/°C
View Details
2 suppliers
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Zero ohm (0805) SMT Jumper, 1K / reel - 5106 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers