NIC Components Corp. Res N/w, Bussed, 120K, 0.125W, 2512; Resistance Nic Components NRSN06C8J124TRF

Description
RES N/W, BUSSED, 120K, 0.125W, 2512; Resistance:120kohm; Network Circuit Type:Bussed; No. of Resistors:8Resistors ; Resistor Case / Package:2512 [6432 Metric]; Resistance Tolerance:± 5%; Voltage Rating:50V; Resistor Type:Array RoHS Compliant: Yes
Description
RES N/W, BUSSED, 120K, 0.125W, 2512; Resistance:120kohm; Network Circuit Type:Bussed; No. of Resistors:8Resistors ; Resistor Case / Package:2512 [6432 Metric]; Resistance Tolerance:± 5%; Voltage Rating:50V; Resistor Type:Array RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Res N/w, Bussed, 120K, 0.125W, 2512; Resistance Nic Components - 19AH4149 - Newark, An Avnet Company
Chicago, IL, United States
Res N/w, Bussed, 120K, 0.125W, 2512; Resistance Nic Components
19AH4149
Res N/w, Bussed, 120K, 0.125W, 2512; Resistance Nic Components 19AH4149
RES N/W, BUSSED, 120K, 0.125W, 2512; Resistance:120kohm; Network Circuit Type:Bussed; No. of Resistors:8Resistors ; Resistor Case / Package:2512 [6432 Metric]; Resistance Tolerance:± 5%; Voltage Rating:50V; Resistor Type:Array RoHS Compliant: Yes

RES N/W, BUSSED, 120K, 0.125W, 2512; Resistance:120kohm; Network Circuit Type:Bussed; No. of Resistors:8Resistors; Resistor Case / Package:2512 [6432 Metric]; Resistance Tolerance:± 5%; Voltage Rating:50V; Resistor Type:Array RoHS Compliant: Yes

Supplier's Site
Res N/w, Bussed, 120K, 0.125W, 2512; Resistance Nic Components - 18AH9411 - Newark, An Avnet Company
Chicago, IL, United States
Res N/w, Bussed, 120K, 0.125W, 2512; Resistance Nic Components
18AH9411
Res N/w, Bussed, 120K, 0.125W, 2512; Resistance Nic Components 18AH9411
RES N/W, BUSSED, 120K, 0.125W, 2512; Resistance:120kohm; Network Circuit Type:Bussed; No. of Resistors:8Resistors ; Resistor Case / Package:2512 [6432 Metric]; Resistance Tolerance:± 5%; Voltage Rating:50V; Resistor Type:Array RoHS Compliant: Yes

RES N/W, BUSSED, 120K, 0.125W, 2512; Resistance:120kohm; Network Circuit Type:Bussed; No. of Resistors:8Resistors; Resistor Case / Package:2512 [6432 Metric]; Resistance Tolerance:± 5%; Voltage Rating:50V; Resistor Type:Array RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 19AH4149
Product Name Res N/w, Bussed, 120K, 0.125W, 2512; Resistance Nic Components
Configuration Single Resistor; Resistor, Capacitor Network
Mounting / Packaging 2512; 2512 [6432 Metric]
Resistance Range 120000 ohms
Tolerance 5 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2.5/40E - 1-ATC1-40_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 40 ohms
View Details
Chassis Mount Resistors - 1311297 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Axial Leads; Aluminium housed
Temperature Coefficient 100 ±ppm/°C
View Details
Through Hole Resistors - 2019-CF1/2CT52R105JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers