NIC Components Corp. Res N/w, Bussed, 120R, 0.125W, 2512; Resistance Nic Components NRSN06C8J121TRF

Description
RES N/W, BUSSED, 120R, 0.125W, 2512; Resistance:120ohm; Network Circuit Type:Bussed; No. of Resistors:8Resistors ; Resistor Case / Package:2512 [6432 Metric]; Resistance Tolerance:± 5%; Voltage Rating:50V; Resistor Type:Array RoHS Compliant: Yes
Description
RES N/W, BUSSED, 120R, 0.125W, 2512; Resistance:120ohm; Network Circuit Type:Bussed; No. of Resistors:8Resistors ; Resistor Case / Package:2512 [6432 Metric]; Resistance Tolerance:± 5%; Voltage Rating:50V; Resistor Type:Array RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Res N/w, Bussed, 120R, 0.125W, 2512; Resistance Nic Components - 18AH9409 - Newark, An Avnet Company
Chicago, IL, United States
Res N/w, Bussed, 120R, 0.125W, 2512; Resistance Nic Components
18AH9409
Res N/w, Bussed, 120R, 0.125W, 2512; Resistance Nic Components 18AH9409
RES N/W, BUSSED, 120R, 0.125W, 2512; Resistance:120ohm; Network Circuit Type:Bussed; No. of Resistors:8Resistors ; Resistor Case / Package:2512 [6432 Metric]; Resistance Tolerance:± 5%; Voltage Rating:50V; Resistor Type:Array RoHS Compliant: Yes

RES N/W, BUSSED, 120R, 0.125W, 2512; Resistance:120ohm; Network Circuit Type:Bussed; No. of Resistors:8Resistors; Resistor Case / Package:2512 [6432 Metric]; Resistance Tolerance:± 5%; Voltage Rating:50V; Resistor Type:Array RoHS Compliant: Yes

Supplier's Site
Res N/w, Bussed, 120R, 0.125W, 2512; Resistance Nic Components - 18AH9410 - Newark, An Avnet Company
Chicago, IL, United States
Res N/w, Bussed, 120R, 0.125W, 2512; Resistance Nic Components
18AH9410
Res N/w, Bussed, 120R, 0.125W, 2512; Resistance Nic Components 18AH9410
RES N/W, BUSSED, 120R, 0.125W, 2512; Resistance:120ohm; Network Circuit Type:Bussed; No. of Resistors:8Resistors ; Resistor Case / Package:2512 [6432 Metric]; Resistance Tolerance:± 5%; Voltage Rating:50V; Resistor Type:Array RoHS Compliant: Yes

RES N/W, BUSSED, 120R, 0.125W, 2512; Resistance:120ohm; Network Circuit Type:Bussed; No. of Resistors:8Resistors; Resistor Case / Package:2512 [6432 Metric]; Resistance Tolerance:± 5%; Voltage Rating:50V; Resistor Type:Array RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 18AH9409
Product Name Res N/w, Bussed, 120R, 0.125W, 2512; Resistance Nic Components
Configuration Single Resistor; Resistor, Capacitor Network
Mounting / Packaging 2512; 2512 [6432 Metric]
Resistance Range 120 ohms
Tolerance 5 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Resistors; SIL 8PIN 4RES 22K 5% ( Citec ) - SIL08M223J - ASAP Semiconductor LLC
Specs
Tolerance 5 +/- %
View Details
2 suppliers
Chassis Mount Resistors - 1311308 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Axial Leads; Aluminium housed
Temperature Coefficient 100 ±ppm/°C
View Details
Connectors, Interconnects - D-Sub, D-Shaped Connectors - D-Sub, D-Shaped Connector Backshells, Hoods -  - Win Source Electronics
Specs
Resistance Range 45000 ohms
Tolerance 20 +/- %
Temperature Coefficient 1200 ±ppm/°C
View Details
Resistor Networks, Arrays - CN1J4ATTD104J - 959849-CN1J4ATTD104J - Win Source Electronics
Specs
Configuration Chip Array
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 100000 ohms
View Details