NIC Components Corp. Res N/w, Bussed, 10K, 0.125W, 2512; Resistance Nic Components NRSN06C8J103TRF

Description
RES N/W, BUSSED, 10K, 0.125W, 2512; Resistance:10kohm; Network Circuit Type:Bussed; No. of Resistors:8Resistors ; Resistor Case / Package:2512 [6432 Metric]; Resistance Tolerance:± 5%; Voltage Rating:50V; Resistor Type:Array RoHS Compliant: Yes
Datasheet
Description
RES N/W, BUSSED, 10K, 0.125W, 2512; Resistance:10kohm; Network Circuit Type:Bussed; No. of Resistors:8Resistors ; Resistor Case / Package:2512 [6432 Metric]; Resistance Tolerance:± 5%; Voltage Rating:50V; Resistor Type:Array RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res N/w, Bussed, 10K, 0.125W, 2512; Resistance Nic Components - 18AH9408 - Newark, An Avnet Company
Chicago, IL, United States
Res N/w, Bussed, 10K, 0.125W, 2512; Resistance Nic Components
18AH9408
Res N/w, Bussed, 10K, 0.125W, 2512; Resistance Nic Components 18AH9408
RES N/W, BUSSED, 10K, 0.125W, 2512; Resistance:10kohm; Network Circuit Type:Bussed; No. of Resistors:8Resistors ; Resistor Case / Package:2512 [6432 Metric]; Resistance Tolerance:± 5%; Voltage Rating:50V; Resistor Type:Array RoHS Compliant: Yes

RES N/W, BUSSED, 10K, 0.125W, 2512; Resistance:10kohm; Network Circuit Type:Bussed; No. of Resistors:8Resistors; Resistor Case / Package:2512 [6432 Metric]; Resistance Tolerance:± 5%; Voltage Rating:50V; Resistor Type:Array RoHS Compliant: Yes

Supplier's Site Datasheet
Res N/w, Bussed, 10K, 0.125W, 2512; Resistance Nic Components - 20AH1967 - Newark, An Avnet Company
Chicago, IL, United States
Res N/w, Bussed, 10K, 0.125W, 2512; Resistance Nic Components
20AH1967
Res N/w, Bussed, 10K, 0.125W, 2512; Resistance Nic Components 20AH1967
RES N/W, BUSSED, 10K, 0.125W, 2512; Resistance:10kohm; Network Circuit Type:Bussed; No. of Resistors:8Resistors ; Resistor Case / Package:2512 [6432 Metric]; Resistance Tolerance:± 5%; Voltage Rating:50V; Resistor Type:Array RoHS Compliant: Yes

RES N/W, BUSSED, 10K, 0.125W, 2512; Resistance:10kohm; Network Circuit Type:Bussed; No. of Resistors:8Resistors; Resistor Case / Package:2512 [6432 Metric]; Resistance Tolerance:± 5%; Voltage Rating:50V; Resistor Type:Array RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 18AH9408
Product Name Res N/w, Bussed, 10K, 0.125W, 2512; Resistance Nic Components
Configuration Single Resistor; Resistor, Capacitor Network
Mounting / Packaging 2512; 2512 [6432 Metric]
Resistance Range 10000 ohms
Tolerance 5 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614885-8 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 390000 ohms
View Details
2 suppliers
Compensating resistor - 1-ATC1-50_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 50 ohms
View Details
EOL/Series Resistor Module, 470- ohm, Call Points - K859901989A-0470 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details