NIC Components Corp. Res N/w, Isolated, 9K1, 0.063W, 0804; Resistance Nic Components NRSN04I4G912TRF

Description
RES N/W, ISOLATED, 9K1, 0.063W, 0804; Resistance:9.1kohm; Network Circuit Type:Isolated; No. of Resistors:4Resistors ; Resistor Case / Package:0804 [2010 Metric]; Resistance Tolerance:± 2%; Voltage Rating:25V; Resistor Type:Array RoHS Compliant: Yes
Description
RES N/W, ISOLATED, 9K1, 0.063W, 0804; Resistance:9.1kohm; Network Circuit Type:Isolated; No. of Resistors:4Resistors ; Resistor Case / Package:0804 [2010 Metric]; Resistance Tolerance:± 2%; Voltage Rating:25V; Resistor Type:Array RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Res N/w, Isolated, 9K1, 0.063W, 0804; Resistance Nic Components - 19AH6951 - Newark, An Avnet Company
Chicago, IL, United States
Res N/w, Isolated, 9K1, 0.063W, 0804; Resistance Nic Components
19AH6951
Res N/w, Isolated, 9K1, 0.063W, 0804; Resistance Nic Components 19AH6951
RES N/W, ISOLATED, 9K1, 0.063W, 0804; Resistance:9.1kohm; Network Circuit Type:Isolated; No. of Resistors:4Resistors ; Resistor Case / Package:0804 [2010 Metric]; Resistance Tolerance:± 2%; Voltage Rating:25V; Resistor Type:Array RoHS Compliant: Yes

RES N/W, ISOLATED, 9K1, 0.063W, 0804; Resistance:9.1kohm; Network Circuit Type:Isolated; No. of Resistors:4Resistors; Resistor Case / Package:0804 [2010 Metric]; Resistance Tolerance:± 2%; Voltage Rating:25V; Resistor Type:Array RoHS Compliant: Yes

Supplier's Site
Res N/w, Isolated, 9K1, 0.063W, 0804; Resistance Nic Components - 18AH9354 - Newark, An Avnet Company
Chicago, IL, United States
Res N/w, Isolated, 9K1, 0.063W, 0804; Resistance Nic Components
18AH9354
Res N/w, Isolated, 9K1, 0.063W, 0804; Resistance Nic Components 18AH9354
RES N/W, ISOLATED, 9K1, 0.063W, 0804; Resistance:9.1kohm; Network Circuit Type:Isolated; No. of Resistors:4Resistors ; Resistor Case / Package:0804 [2010 Metric]; Resistance Tolerance:± 2%; Voltage Rating:25V; Resistor Type:Array RoHS Compliant: Yes

RES N/W, ISOLATED, 9K1, 0.063W, 0804; Resistance:9.1kohm; Network Circuit Type:Isolated; No. of Resistors:4Resistors; Resistor Case / Package:0804 [2010 Metric]; Resistance Tolerance:± 2%; Voltage Rating:25V; Resistor Type:Array RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 19AH6951
Product Name Res N/w, Isolated, 9K1, 0.063W, 0804; Resistance Nic Components
Configuration Single Resistor; Resistor, Capacitor Network
Mounting / Packaging 0804 [2010 Metric]
Resistance Range 9100 ohms
Tolerance 2 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

0.001 OHM 10W Resistor - 53-PBV-R001-F1-0.5 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 4-SIP
Resistance Range 1.00E-3 ohms
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Through Hole Resistors - 1580270 - RS Components, Ltd.
Specs
Technology / Construction Metal foil
Mounting / Packaging ThroughHole
Standards and Certifications RoHS; No
View Details
Through Hole Resistors - 2019-CF1/4CT52A331JTB-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers